EN
  • EN
  • DE

LTC4059AEDCLBJH

Part No LTC4059AEDCLBJH
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072477-LTC4059AEDCLBJH
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4059AEDCLBJH CAD Model

Description

Linear Technology LTC4059AEDCLBJH Product Overview

The LTC4059AEDCLBJH is a high-performance, standalone linear battery charger from Linear Technology designed to efficiently charge single-cell lithium-ion batteries. This compact, feature-rich device is ideal for portable applications where space and power efficiency are at a premium.

Key Features

  • Precision Charge Voltage: The LTC4059AEDCLBJH is engineered to deliver a precise charging voltage, ensuring optimal performance and longevity of lithium-ion batteries.
  • Adjustable Charge Current: Users can tailor the charging current to meet the specific needs of their application, providing flexibility and control over the charging process.
  • Thermal Regulation: This charger incorporates thermal regulation to maximize the charge rate without the risk of overheating, making it safe for use in a variety of environments.
  • Charge Status Output: With a charge status output feature, the device provides real-time feedback on the charging process, enabling better monitoring and management of the battery's state.
  • Automatic Recharge: The LTC4059AEDCLBJH automatically initiates a new charging cycle when the battery voltage falls below a preset threshold, ensuring that the battery remains fully charged.
  • Low Dropout Voltage: Its low dropout voltage allows for efficient charging even with a limited input voltage supply.
  • C/10 Charge Termination: The charger terminates the charge cycle when the charge current falls to one-tenth of the programmed value, preserving battery health and safety.

Applications

The LTC4059AEDCLBJH is well-suited for a wide array of applications, including but not limited to:

  • Portable Electronics
  • Wearable Technology
  • Medical Devices
  • Backup Power Supplies
  • Stand-Alone Charging Docks

Product Specifications

This linear charger comes in a compact, 6-lead DFN package, offering a space-saving solution for modern electronic devices. It operates over a wide input voltage range and provides a safe and reliable charging solution for single-cell lithium-ion batteries.

With its advanced features and robust design, the LTC4059AEDCLBJH from Linear Technology is a superior choice for designers seeking a high-quality, efficient, and versatile charging solution for their next project.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess