EN
  • EN
  • DE

LTC4002EDD-4.2#PBF

Part No LTC4002EDD-4.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Li-Ion/Li-Pol 3000mA 4.2V 10-Pin DFN EP Tube / IC CHARGER BATTERY LI-ION 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 4.2V
Voltage Supply MAX 22V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783831-LTC4002EDD-4.2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4002EDD-4.2#PBF
Introduction Date November 30, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4002EDD-4.2#PBF CAD Model

Description

Linear Technology LTC4002EDD-4.2#PBF Battery Charger IC

The LTC4002EDD-4.2#PBF is a high-performance, standalone linear battery charger IC designed and manufactured by Linear Technology. This compact and efficient integrated circuit is specifically tailored for charging single-cell lithium-ion batteries with a precise float voltage of 4.2V. It comes in a small, low-profile (3mm x 3mm) DFN package, making it an excellent choice for space-constrained applications.

This advanced charger IC is capable of delivering up to 2A of charge current, which can be programmed via a single resistor. It features a wide input voltage range from 4.5V to 10V, making it versatile for use in a variety of power supply scenarios, including USB-powered systems, wall adapters, and automotive power sources.

The LTC4002EDD-4.2#PBF incorporates numerous safety and protection features to ensure the longevity and stability of the battery and system. These features include automatic recharge, preconditioning of deeply discharged cells, and a charge current monitor for gas gauging. Additionally, it has thermal regulation to maximize the charge rate without the risk of overheating, as well as overvoltage protection that prevents damage to the battery if the input voltage exceeds acceptable levels.

For added convenience, the charger IC includes status indication pins that can be used to signal charge completion and the presence of an input voltage, which can be interfaced with LEDs or other signaling devices. This allows for easy monitoring of the charging process and system diagnostics.

Designed with the end-user in mind, the LTC4002EDD-4.2#PBF is a robust solution for portable electronic devices that require efficient charging and management of lithium-ion batteries. Its combination of performance, compact size, and comprehensive protection features make it an ideal choice for a wide range of applications, including handheld instruments, medical devices, and personal electronics.

With Linear Technology's reputation for high-quality power management solutions, the LTC4002EDD-4.2#PBF stands out as a reliable and efficient component for any single-cell lithium-ion battery charging needs.

You May Also Be Interested in

Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5058 $52.5290
12+ $8.6202 $103.4424
18+ $8.3508 $150.3144
25+ $8.0814 $202.0350
33+ $7.8120 $257.7960
43+ $7.0039 $301.1677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess