EN
  • EN
  • DE

LTC3890GN1

Part No LTC3890GN1
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072458-LTC3890GN1
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3890GN1 CAD Model

Description

LTC3890GN1 Dual DC/DC Controller from Linear Technology

The LTC3890GN1 is a robust dual DC/DC controller designed by Linear Technology, now part of Analog Devices, to cater to the demanding needs of high-performance power supply systems. This advanced integrated circuit is engineered to drive N-channel MOSFET stages, enabling it to deliver efficient and stable power conversion for a wide range of applications, including telecommunications, industrial systems, and automotive electronics.

Constructed with a high voltage capability, the LTC3890GN1 can operate from an input voltage range of 4.5V to 60V, making it versatile for various power sources and capable of managing significant voltage fluctuations. This feature ensures that the device can be used in environments with stringent voltage requirements and provides a solution for systems that encounter diverse power conditions.

One of the key attributes of the LTC3890GN1 is its dual, independent output channels. Each channel can be configured for a different output voltage, which allows for flexibility in designing power systems that need multiple voltages. Both outputs can deliver up to several amps of current, depending on the external components used, such as the MOSFETs and inductors. This makes the LTC3890GN1 an ideal choice for powering complex electronic systems with multiple supply rails.

The LTC3890GN1 also features a constant frequency current mode architecture, which provides excellent line and load regulation, along with a stable control loop. The device includes additional functionalities like a programmable fixed frequency from 50kHz to 900kHz, which can be synchronized to an external clock to minimize system noise. Moreover, the LTC3890GN1 offers protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the safety and reliability of the power system.

With its compact 28-lead SSOP package, the LTC3890GN1 is designed for space-constrained applications, offering a high-density power solution. The device's performance is optimized for a wide temperature range, making it suitable for both commercial and industrial environments. Whether it's for powering complex digital systems, battery-operated devices, or distributed power systems, the LTC3890GN1 provides a dependable and efficient power management solution.

Overall, the LTC3890GN1 Dual DC/DC Controller is a testament to Linear Technology's commitment to high-quality, high-performance power management solutions, offering designers a versatile and reliable component for their power supply needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess