EN
  • EN
  • DE

LTC3725IMSE#TRPBF

Part No LTC3725IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Supply Voltage - Operating 7 V to 15 V
Operating Supply Current 1.4mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 118740-LTC3725IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3725IMSE#TRPBF CAD Model

Description

The LTC3725IMSE#TRPBF is a high-performance push-pull PWM (Pulse Width Modulation) controller designed by Linear Technology, now part of Analog Devices. This component is tailored for controlling power converters and is especially suitable for isolated power supply applications. Its advanced features and robust design make it an ideal choice for demanding environments and precision power delivery.

Key Features

  • Wide Input Voltage Range: The controller operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with a wide array of applications.
  • Integrated Gate Drivers: It comes with powerful onboard gate drivers for the primary-side MOSFETs, which simplifies the circuit design and reduces external component count.
  • Adjustable Operating Frequency: The operating frequency is adjustable up to 1MHz, allowing designers to optimize the size of the transformer and output filter components for specific applications.
  • Programmable Soft-Start: To prevent inrush current at startup, the LTC3725IMSE#TRPBF includes a programmable soft-start feature that gradually ramps up the output voltage.
  • Thermal Protection: The device incorporates thermal shutdown protection that safeguards the controller against overheating, enhancing system reliability.

Applications

The LTC3725IMSE#TRPBF is versatile and can be used in a variety of applications, including:

  • Isolated DC/DC Converters
  • Telecommunications Power Supplies
  • Industrial Power Systems
  • Medical Equipment
  • Automotive Electronics

Package and Quality

The controller is offered in an MSOP-16 package, which is compact and suitable for space-constrained applications. It is designed to meet high-quality standards, with rigorous testing to ensure performance and reliability. The #TRPBF suffix indicates that the device is provided in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes.

Conclusion

With its advanced features, the LTC3725IMSE#TRPBF from Linear Technology is a powerful solution for managing and controlling power in a wide range of electronic systems. Its versatility, combined with high-quality design and packaging, makes it a reliable and efficient choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9485 $62.5365
21+ $5.7022 $119.7462
32+ $5.5232 $176.7424
44+ $5.3453 $235.1932
56+ $5.1675 $289.3800
75+ $4.6327 $347.4525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess