EN
  • EN
  • DE

LTC3705IGN#PBF

Part No LTC3705IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR OCP 16SSOP / Forward Controller and Gate Driver Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Forward, Secondary Side SR
Supply Voltage 18 V ~ 80 V
Fault Protection Current Limiting
Control Features Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Mounting SMD
Win Source Part Number 783572-LTC3705IGN#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3705
Introduction Date December 07, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3705IGN#PBF CAD Model

Description

LTC3705IGN#PBF - High Efficiency, Synchronous Step-Down Switching Regulator

The LTC3705IGN#PBF is a high-performance, synchronous step-down switching regulator brought to you by Linear Technology, now part of Analog Devices. This advanced power management IC is designed to deliver high efficiency, low quiescent current, and a wide input voltage range, making it an ideal solution for portable and battery-powered applications where energy efficiency and extended battery life are critical.

Featuring a robust input voltage range of 4V to 36V, the LTC3705 is capable of providing continuous output currents up to 20A with excellent line and load regulation. Its internal switches can handle high power without sacrificing performance, thanks to its low RDS(ON) values, which reduce power loss and heat generation.

The LTC3705IGN#PBF utilizes a constant-frequency, current mode architecture that ensures stable operation over a wide range of supply and output voltages. A user-selectable mode allows for the choice between Burst Mode operation, which provides high efficiency at light loads, or pulse-skipping mode for reduced noise. This flexibility makes the LTC3705 suitable for noise-sensitive applications while maintaining high efficiency across the entire load range.

Additionally, this regulator offers a slew of protection features to safeguard your design, including overvoltage protection, overcurrent protection, and thermal shutdown. An adjustable soft-start feature limits inrush current during startup, further enhancing system reliability.

The LTC3705IGN#PBF comes in a compact, thermally efficient 16-lead SSOP package, which is ideal for space-constrained applications. Its high switching frequency of up to 1MHz allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the power supply design.

Whether you're designing a sophisticated industrial system, a compact consumer gadget, or an automotive power supply, the LTC3705IGN#PBF delivers the performance, efficiency, and reliability that you need to power your innovation.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0249 $51.4233
41+ $2.4820 $101.7620
63+ $2.4044 $151.4772
86+ $2.3268 $200.1048
112+ $2.2493 $251.9216
149+ $2.0166 $300.4734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess