EN
  • EN
  • DE

LTC3207EUF-1#TRPBF

Part No LTC3207EUF-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description LED Driver 4100uA Supply Current 24-Pin QFN EP T/R / IC LED DRVR RGLTR DIM 50MA 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 13
Operating Input Voltage(Min) 2.9V
Maximum Supply Voltage 5.5V
Channel Output Current 50mA, 425mA
Frequency 850kHz
Dimming Analog
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 100443-LTC3207EUF-1#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LTC3207
Introduction Date April 27, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3207EUF-1#TRPBF CAD Model

Description

Product Overview: LTC3207EUF-1#TRPBF

The LTC3207EUF-1#TRPBF is a highly integrated, multi-display LED driver manufactured by Linear Technology, now part of Analog Devices. This advanced component is specifically designed to drive LEDs in a compact, efficient, and versatile manner, making it ideal for portable devices that require multiple LED backlights such as smartphones, tablets, and other handheld electronics.

Key Features

  • Multiple LED Support: Capable of driving up to 8 LED channels, this driver can handle an array of configurations for small to medium-sized display backlights.
  • High Efficiency: With an integrated 2.3MHz fixed-frequency, synchronous boost converter, the LTC3207EUF-1#TRPBF ensures efficient operation, which is critical for battery-powered devices.
  • Adjustable Brightness: It offers precision dimming control through an I2C-compatible interface, allowing for adjustable brightness levels to suit user preferences and ambient light conditions.
  • Low Profile: The device comes in a compact 24-lead QFN 4mm × 4mm package, making it suitable for space-constrained applications.
  • Integrated Safety Features: It includes built-in open LED protection and over-temperature protection, ensuring reliable operation and longevity of the device and the LEDs it drives.

Applications

The versatility and efficiency of the LTC3207EUF-1#TRPBF make it a suitable choice for a variety of applications that require high-quality LED backlighting. These include:

  • Smartphones and mobile phones
  • GPS devices
  • Portable media players
  • Handheld gaming devices
  • Other handheld devices with display backlighting requirements

Technical Specifications

The LTC3207EUF-1#TRPBF operates over a wide input voltage range from 2.9V to 4.5V, making it compatible with single-cell Li-Ion batteries. It delivers a high-efficiency, constant-current drive for LED backlights, ensuring uniform brightness across the display.

Conclusion

Linear Technology's LTC3207EUF-1#TRPBF is a powerful solution for modern portable electronics that require efficient and flexible LED backlighting. Its integration of multiple features in a small package makes it a top choice for designers looking to enhance the visual performance of their devices while maintaining power efficiency.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess