Linear Technology's LTC3113FE: A Robust, High-Efficiency DC/DC Converter
The LTC3113FE is a high-performance, buck-boost DC/DC converter designed by Linear Technology to cater to the demanding needs of modern portable, automotive, and industrial applications. This versatile integrated circuit is capable of delivering a continuous output current of up to 3A with a wide input voltage range of 2.5V to 15V, making it an ideal solution for systems with fluctuating power sources.
Key Features
- Wide Input Voltage Range: The LTC3113FE operates efficiently with input voltages from 2.5V to 15V, accommodating a variety of power supplies and battery chemistries.
- Versatile Output Voltage: Its output voltage is adjustable from 1.8V to 5.5V, which allows for a broad range of use cases and compatibility with different logic levels and device requirements.
- High Efficiency: With up to 95% conversion efficiency, this converter minimizes energy loss, thus extending battery life and reducing heat.
- Programmable Switching Frequency: Users can set the switching frequency anywhere between 300kHz and 2MHz, enabling a trade-off between efficiency and component size.
- No RSENSE Operation: The LTC3113FE does not require an external sense resistor, simplifying design and reducing overall solution footprint.
Applications
The LTC3113FE's robust feature set makes it suitable for a wide range of applications, including:
- Portable Instruments
- Automotive Power Systems
- Industrial Power Supplies
- Handheld Devices
Protection Features
Linear Technology has equipped the LTC3113FE with multiple protection features to ensure reliable operation under adverse conditions:
- Overvoltage Protection: Safeguards the device and the load from input voltage spikes.
- Overtemperature Protection: Prevents damage from overheating by shutting down the device at excessive temperatures.
- Current Limiting: Protects the converter from overcurrent conditions that could lead to device failure.
With its combination of flexibility, efficiency, and protection, the LTC3113FE stands out as a solid choice for designers looking for a reliable power management solution.