EN
  • EN
  • DE

SN2808RGER

Part No SN2808RGER
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 712233-SN2808RGER
Ultra Librarian 3D Model Ultra Librarian SN2808RGER CAD Model

Description

The SN2808RGER by Texas Instruments is a cutting-edge device designed for high-performance applications requiring robust serial communication. This integrated circuit is part of TI's extensive line of interface ICs, which are renowned for their reliability and versatility across various industries.

Key Features

  • Interface Type: This product utilizes a serial interface, ensuring efficient communication with other components in a system.
  • Voltage Range: The SN2808RGER operates within a broad voltage range, making it suitable for various electrical environments.
  • Temperature Range: It is designed to withstand extreme temperatures, ensuring consistent performance in harsh conditions.
  • Packaging: The device comes in a compact RGER package, which allows for space-saving on the PCB and is convenient for automated assembly processes.
  • Quality: As with all Texas Instruments products, the SN2808RGER is manufactured to meet high-quality standards, providing reliability and longevity in operation.

Applications

The SN2808RGER is adept at serving a multitude of applications, particularly where serial communication is paramount. It is commonly used in:

  • Industrial control systems
  • Automotive networks
  • Telecommunication infrastructure
  • Data acquisition systems
  • Consumer electronics

Technical Specifications

For engineers and designers considering the SN2808RGER for their projects, detailed technical specifications are available on the Texas Instruments website. This includes electrical characteristics, pin configurations, timing diagrams, and application notes to assist in the integration of the device into their designs.

Support and Resources

Texas Instruments provides extensive support for the SN2808RGER, including technical documentation, development tools, and software libraries. Customers can also access TI's community forums and customer service for additional assistance.

With its robust feature set and the backing of Texas Instruments' support resources, the SN2808RGER is an excellent choice for any application requiring reliable serial communication.

You May Also Be Interested in

Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8814 $53.6954
25+ $4.0053 $100.1325
39+ $3.8801 $151.3239
54+ $3.7550 $202.7700
69+ $3.6298 $250.4562
93+ $3.2543 $302.6499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess