EN
  • EN
  • DE

LTC2953CDD-2#PBF

Part No LTC2953CDD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Push Button, On/Off Controller
Operating Supply Voltage 2.7 V ~ 27 V
Operating Supply Current 14μA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 783180-LTC2953CDD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2953
Introduction Date June 19, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2953CDD-2#PBF CAD Model

Description

The LTC2953CDD-2#PBF from Linear Technology is a sophisticated push button on/off controller that provides a highly integrated solution for managing system power through pushbutton input. This compact and feature-rich component is housed in a DFN-10 package, making it an excellent choice for space-constrained applications requiring reliable power control.

Key Features

  • Push Button Control: The LTC2953CDD-2#PBF allows for simple and intuitive on/off control of the system power through a push button interface, enhancing user experience.
  • Adjustable Timeout: It offers an adjustable turn-off timeout delay, which can be set by an external capacitor, providing flexibility to suit various application needs.
  • Supply Voltage Range: The device operates over a wide supply voltage range of 2.7V to 26.4V, accommodating a broad spectrum of power sources and system requirements.
  • Low Quiescent Current: With a low quiescent current, the LTC2953CDD-2#PBF is optimized for battery-powered applications, ensuring minimal power drain when in standby mode.
  • µP Interrupt Output: The product features a microprocessor interrupt output which can be used to signal the host microcontroller, providing additional control and monitoring capabilities.

Applications

The LTC2953CDD-2#PBF is designed for a wide array of applications, including but not limited to portable and battery-powered devices, embedded systems, and industrial equipment. Its robust design and versatile features make it ideal for applications requiring efficient power management with a user-friendly interface.

Reliability and Performance

Linear Technology, known for its high-quality and performance-driven components, ensures that the LTC2953CDD-2#PBF meets the stringent requirements of modern electronic systems. Its reliability is backed by Linear Technology's commitment to delivering top-tier products for critical applications.

Environmental and Quality Certifications

The LTC2953CDD-2#PBF adheres to various environmental standards and is RoHS compliant, minimizing the ecological impact and meeting the requirements for lead-free electronics. Its quality is assured through rigorous testing and adherence to industry standards for electronic components.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8092 $58.8552
13+ $8.0486 $104.6318
20+ $7.7971 $155.9420
27+ $7.5456 $203.7312
35+ $7.2940 $255.2900
46+ $6.5395 $300.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess