EN
  • EN
  • DE

LTC2950IDDB-2#TRMPBF

Part No LTC2950IDDB-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PUSH BUTTON ON/OFF CTRLR 8DFN / Controller 2.7V to 24.6V 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Push Button, On/Off Controller
Operating Supply Voltage 2.7 V ~ 26.4 V
Operating Supply Current 6μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783172-LTC2950IDDB-2#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2950-2
Introduction Date July 18, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2950IDDB-2#TRMPBF CAD Model

Description

The LTC2950IDDB-2#TRMPBF is a sophisticated push button on/off controller designed by Linear Technology, now part of Analog Devices, that offers a seamless interface for managing the power state of electronic devices. This compact and efficient component is ideal for battery-powered applications where power conservation is paramount.

Key Features:

  • Wide Operating Voltage Range: The device supports an input voltage range from 2.7V to 26.4V, making it versatile for various applications.
  • Low Quiescent Current: It features a very low quiescent current of 16μA, which helps in extending battery life in portable devices.
  • Adjustable Turn-On and Turn-Off Timers: The LTC2950IDDB-2#TRMPBF allows users to set custom timing for the turn-on and turn-off sequences, providing flexibility in power management.
  • Push Button Input with Debounce: The integrated debounce circuit ensures that only clean, chatter-free signals are processed, preventing accidental device toggling.
  • Enable Output for DC/DC Converter Control: It includes an enable output that can directly control a DC/DC converter, further simplifying power system design.
  • Compact Package: The device comes in a 12-lead DFN package with a 3mm x 3mm footprint, making it suitable for space-constrained applications.

Applications:

The LTC2950IDDB-2#TRMPBF is an excellent choice for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Handheld Devices
  • Medical Equipment
  • Industrial Control Systems
  • Automotive Electronics

Product Summary:

The LTC2950IDDB-2#TRMPBF from Linear Technology provides an effective solution for power management through a simple push-button interface. Its wide input voltage range, low power consumption, and configurable timing options make it a highly adaptable component for designers looking to enhance the user experience with reliable on/off control functionality. Whether used in consumer electronics or industrial systems, this push button controller helps maintain efficient operation and extends the life of battery-powered devices.

You May Also Be Interested in

STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7232 $58.3392
13+ $7.9780 $103.7140
20+ $7.7287 $154.5740
27+ $7.4794 $201.9438
35+ $7.2301 $253.0535
47+ $6.4822 $304.6634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,488 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess