EN
  • EN
  • DE

LTC2934CDC-1#TRMPBF

Part No LTC2934CDC-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR ADJ LP 8-DFN / Processor Supervisor Adj 1 Open Drain 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (2x2)
Win Source Part Number 783155-LTC2934CDC-1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2934-1
Introduction Date May 09, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2934CDC-1#TRMPBF CAD Model

Description

The LTC2934CDC-1#TRMPBF from Linear Technology is a high-precision, ultra-low power voltage monitor designed for systems that require strict power management and high reliability. This voltage monitor is an essential component for battery-powered devices, portable applications, and systems where power conservation is critical.

Key Features

  • Wide Operating Voltage Range: The device can monitor supply voltages from 1.5V to 5.5V, making it versatile for various applications.
  • Low Quiescent Current: It boasts an exceptionally low quiescent current of 3.5µA, which is beneficial for prolonging battery life in portable devices.
  • Selectable Threshold Voltages: The LTC2934CDC-1#TRMPBF offers six selectable threshold voltages, providing flexibility to match the needs of different monitoring tasks.
  • Guaranteed Threshold Accuracy: Over the entire temperature range, the threshold accuracy is guaranteed, ensuring reliable voltage monitoring under varying conditions.
  • Adjustable Reset Timeout: The reset timeout period is adjustable, allowing designers to tailor the system's response to undervoltage events.
  • Low Profile Package: It comes in a 6-lead ThinSOT package that is suitable for space-constrained applications.

Applications

The LTC2934CDC-1#TRMPBF is ideal for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Automotive and industrial systems
  • Microprocessor/DSP/FPGA system power supply monitoring
  • Solar power and energy harvesting systems
  • Wireless sensors and IoT devices

Product Quality and Reliability

Linear Technology ensures that the LTC2934CDC-1#TRMPBF meets the highest standards of quality and reliability. The device is available in a tape and reel package, denoted by the TRMPBF suffix, which facilitates automated assembly processes for high-volume production. With its robust design and precise monitoring capabilities, this voltage monitor is an excellent choice for designers looking to enhance system stability and extend operational life.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess