EN
  • EN
  • DE

LTC2925CUF#TRPBF

Part No LTC2925CUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY CONTROLLER 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Power Supply Controller
Supply Voltage - Operating 2.9 V to 5.5 V
Operating Supply Current 1.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 117198-LTC2925CUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2925CUF#TRPBF CAD Model

Description

The LTC2925CUF#TRPBF is a sophisticated power supply manager from Linear Technology, designed to enhance the reliability and flexibility of multi-supply systems. This integrated circuit (IC) provides comprehensive monitoring and control capabilities for up to five power supplies, making it an ideal solution for complex electronic systems requiring stable and dependable power management.

Key Features

  • Supply Monitoring: The LTC2925CUF#TRPBF monitors the output voltages of up to five power supplies, ensuring that each is operating within its specified range. This helps prevent damage to sensitive electronic components caused by out-of-spec voltages.
  • Programmable Sequencing: Users can program the power-up and power-down sequence of the supplies, allowing for a controlled startup and shutdown process. This feature can be critical in systems where the order of supply activation can affect overall functionality and performance.
  • Adjustable Supervisory Timers: The device includes timers that can delay the monitoring of supplies, giving them time to stabilize before being checked. This can be particularly useful when dealing with supplies that have longer startup times.
  • Flexible Configuration: Configuration is achieved through an external resistor network, providing flexibility in setting voltage thresholds and timing characteristics without the need for additional components or complex programming.
  • Compact Package: The LTC2925CUF#TRPBF is available in a compact 20-lead QFN package, minimizing the footprint on the PCB and saving valuable board space.

Applications

This power supply manager is suitable for a wide range of applications where multiple power supplies need to be managed effectively. It is particularly useful in systems such as:

  • Telecommunications equipment
  • Servers and data storage systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Whether you're designing a complex server system or a sensitive medical device, the LTC2925CUF#TRPBF offers the features and reliability required to ensure your power supplies are managed with precision.

Please note that the actual implementation of the LTC2925CUF#TRPBF in a circuit should be done in accordance with the datasheet provided by Linear Technology, and proper safety precautions should be taken during the design and testing phases.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5133 $60.1064
19+ $6.1654 $117.1426
30+ $5.9725 $179.1750
40+ $5.7796 $231.1840
52+ $5.5867 $290.5084
70+ $5.0092 $350.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess