EN
  • EN
  • DE

LTC2924CGN#PBF

Part No LTC2924CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY SEQUENCER 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Power Supply Sequencer
Supply Voltage - Operating 3 V to 6 V
Operating Supply Current 1.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 130420-LTC2924CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2924CGN#PBF CAD Model

Description

Product Overview: LTC2924CGN#PBF - Power Supply Tracking Controller

The LTC2924CGN#PBF is a sophisticated power supply tracking controller designed by Linear Technology to manage the power sequencing requirements in complex electronic systems. This device provides a simple, elegant solution for controlling the turn-on and turn-off of multiple power supplies in a coordinated manner, ensuring that system components are powered in the correct order to prevent damage and ensure proper operation.

Key Features

  • Independent Tracking: The LTC2924 allows for four independent power supply tracking outputs, making it versatile for a variety of applications.
  • Adjustable Tracking Rates: Users can program the ramp rates of the power supplies, providing flexibility to meet the specific needs of the application.
  • Power Supply Monitoring: It includes power good monitoring capabilities, ensuring that each supply is functioning correctly before enabling subsequent supplies.
  • Versatile Configuration: The device can be configured for various tracking modes, including ratiometric, coincident, or even absolute tracking, offering comprehensive control over power supply sequencing.

Applications

The LTC2924CGN#PBF is ideal for a wide range of applications that require multiple power supply voltages, such as:

  • Telecommunications infrastructure
  • Networking equipment
  • Servers and storage systems
  • Industrial systems
  • Medical equipment

Product Specifications

The LTC2924CGN#PBF comes in a compact 16-lead SSOP package, making it suitable for space-constrained applications. It operates over a broad temperature range, ensuring reliability and performance under varying environmental conditions. The device is designed for robustness and precision, with Linear Technology's reputation for high-quality power management solutions.

Conclusion

With its comprehensive feature set and flexible configuration options, the LTC2924CGN#PBF from Linear Technology stands out as an essential component for managing power sequencing in multi-supply systems. Its ability to ensure the safe and reliable startup and shutdown of system power supplies makes it a valuable asset in the design and maintenance of complex electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6414 $58.5656
9+ $12.0135 $108.1215
13+ $11.6381 $151.2953
18+ $11.2626 $202.7268
23+ $10.8872 $250.4056
31+ $9.7610 $302.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess