EN
  • EN
  • DE

LTC2922CF

Part No LTC2922CF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 5 PWR SUPPLY MONITOR 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Five Power Supply Monitor
Supply Voltage - Operating 2.37 V to 2.63 V
Operating Supply Current 2mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 072548-LTC2922CF
Ultra Librarian 3D Model Ultra Librarian LTC2922CF CAD Model

Description

The LTC2922CF from Linear Technology is a sophisticated voltage monitor and supervisor IC designed to ensure the reliability and stability of power systems in a wide array of electronic applications. Tailored for precision voltage monitoring, this product is ideal for managing multiple supply voltages in complex systems.

Key Features

  • Wide Voltage Range: The LTC2922CF is capable of monitoring voltages from 0.4V to 6V, making it versatile for various applications that require different voltage levels.
  • Adjustable Thresholds: Users can set precise under-voltage and over-voltage thresholds, allowing for customized protection based on specific system requirements.
  • Low Quiescent Current: With its low quiescent current, the LTC2922CF is an energy-efficient choice, minimizing the power consumption of the monitoring circuit.
  • Multiple Voltage Inputs: It can monitor up to four voltages simultaneously, which simplifies the design of systems with multiple power rails.
  • Programmable Time Delay: The device includes a programmable time delay feature, helping to prevent false triggering due to transient voltage fluctuations.
  • Status Outputs: The LTC2922CF provides status outputs for each monitored voltage, offering real-time feedback on the health of the power system.

Applications

The LTC2922CF is suitable for a variety of applications, including:

  • Telecommunication systems
  • Networking equipment
  • Server and data storage systems
  • Industrial control systems
  • Medical equipment

Quality and Reliability

Linear Technology's commitment to high-quality and reliable components is reflected in the LTC2922CF. The IC comes in a compact form factor, which is ideal for space-constrained applications without compromising on functionality or performance. This voltage monitor and supervisor is a trusted solution for engineers looking to safeguard their power systems against voltage anomalies and ensure seamless operation of their electronic devices.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.1311 $83.1311
2+ $80.5335 $161.0670
3+ $77.9359 $233.8077
4+ $75.3383 $301.3532
6+ $67.5444 $405.2664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess