The LTC2914IGN-1#PBF from Linear Technology is a precision quad voltage monitor, engineered to ensure the reliability and stability of electronic systems by monitoring multiple supply voltages. This robust component is designed to monitor both positive and negative voltages without the need for an external diode.
Key Features
- Voltage Monitoring: Monitors four voltages simultaneously, making it ideal for systems with multiple power rails.
- Adjustable Thresholds: Features adjustable thresholds for each of the four monitored voltages, providing flexibility to cater to a wide range of applications and power supply specifications.
- Wide Voltage Range: Capable of monitoring voltages from -12.5V to 80V, ensuring compatibility with various power supply designs.
- Low Power Consumption: Designed with power efficiency in mind, it offers a low quiescent current, which is crucial for battery-powered applications.
- Reset Timeout: Comes with an adjustable reset timeout period, allowing designers to set the desired delay before the system reset is asserted.
- Glitch Filter: Integrated glitch filter avoids false triggering due to transient voltages, enhancing system stability.
Applications
The LTC2914IGN-1#PBF is suitable for a variety of applications including:
- Computer Systems
- Network Servers
- Telecommunications Equipment
- Industrial Systems
- Automotive Power Systems
Product Specifications
Parameter
Value
Package Type
16-lead SSOP
Operating Temperature
-40°C to 85°C
Threshold Voltage Accuracy
±1.5%
Supply Voltage
4.5V to 80V
With its robust feature set and wide range of applications, the LTC2914IGN-1#PBF is an essential component for systems that require reliable voltage monitoring to protect against power supply failures.