EN
  • EN
  • DE

LTC2904ITS8#TRMPBF

Part No LTC2904ITS8#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON DUAL SUPPLY PREC TSOT23-8 / Processor Supervisor 2 Active Low/Open Drain Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 9 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783061-LTC2904ITS8#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2904
Introduction Date January 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2904ITS8#TRMPBF CAD Model

Description

Product Overview: LTC2904ITS8#TRMPBF

The LTC2904ITS8#TRMPBF is a precision dual input voltage monitor from Linear Technology, designed to ensure the reliable operation of systems by monitoring multiple supply voltages. This advanced integrated circuit (IC) comes in a compact TSOT-23 package, making it ideal for space-constrained applications where accurate voltage monitoring is essential.

Key Features

  • Dual Input Voltage Monitoring: This device can monitor two input voltages simultaneously, providing system designers with a versatile solution for various applications.
  • Adjustable Reset Thresholds: The LTC2904ITS8#TRMPBF offers adjustable reset thresholds via external resistors, allowing users to tailor the monitoring to specific voltage levels as required by the application.
  • Low Power Consumption: With its low quiescent current, the LTC2904ITS8#TRMPBF is an energy-efficient choice for battery-powered and portable devices, helping to extend operational life.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC down to 1V or lower, ensuring reliable system reset even during low voltage conditions.
  • Wide Operating Temperature Range: The device is specified for operation from -40°C to 125°C, making it suitable for industrial and automotive applications that require robust performance in harsh environments.

Applications

The LTC2904ITS8#TRMPBF is ideal for a wide range of applications, including:

  • Microprocessor systems
  • Portable electronics
  • Automotive systems
  • Industrial controls
  • Networking equipment

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LTC2904ITS8#TRMPBF is no exception. It is designed to meet stringent industry standards, ensuring dependable performance and a long operational lifespan.

In summary, the LTC2904ITS8#TRMPBF from Linear Technology is a sophisticated, dual-input voltage monitor that offers adjustable thresholds, low power consumption, and guaranteed performance across a wide temperature range. Its compact size and precision make it an excellent choice for monitoring critical voltages in a variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,310 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess