Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 783104-LTC2914CGN-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2914
Introduction Date June 29, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2914CGN-2#TRPBF CAD Model

Description

LTC2914CGN-2#TRPBF - Quad Voltage Monitor from Linear Technology

The LTC2914CGN-2#TRPBF is a high-performance quad voltage monitor designed by Linear Technology to ensure the reliability and stability of electronic systems. This precision monitoring device is essential for applications that require constant supervision of multiple supply voltages. The LTC2914CGN-2#TRPBF is tailored for systems that cannot afford voltage fluctuations and need immediate response to any out-of-spec conditions.

Key Features

  • Multiple Voltage Monitoring: The device can monitor four different voltage thresholds simultaneously, making it versatile for various applications.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout delay, which provides designers with the flexibility to set the duration of the reset signal according to the system requirements.
  • Low Power Consumption: With its low quiescent current, the LTC2914CGN-2#TRPBF is an energy-efficient solution for power-sensitive applications.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, ensuring reliable performance in diverse environments.
  • Compact Package: Housed in a compact 16-lead SSOP package, the LTC2914CGN-2#TRPBF saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC2914CGN-2#TRPBF is ideal for various applications, including:

  • Telecommunications
  • Networking Equipment
  • Servers and Data Centers
  • Industrial Systems
  • Medical Equipment

Technical Specifications

The device's technical specifications are designed to meet stringent requirements, featuring:

  • Input Voltage Range: 0.4V to 80V
  • Adjustable Voltage Thresholds
  • Glitch Immunity to Ensure Stable Operation
  • Guaranteed Threshold Accuracy Over Temperature

The LTC2914CGN-2#TRPBF from Linear Technology is a robust and reliable solution for monitoring multiple voltages in critical systems. Its precision and flexibility make it an indispensable component for ensuring system integrity and preventing costly downtime.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to €1.5317
ECAD model for MAX6314US26D3
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP
Panasonic
Lowest to €0.2368
ECAD model for MN1382S-N(TX)
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to €0.5274
ECAD model for S-80836CNMC-B8VT2U

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention