EN
  • EN
  • DE

LTC2911CDDB-5#TRPBF

Part No LTC2911CDDB-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC TRPL SUPPLY MONITOR 8-DFN / Processor Supervisor 3.086V/Adj/Adj 3 Open Drain 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3.086V, Adj, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783086-LTC2911CDDB-5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2911
Introduction Date September 27, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2911CDDB-5#TRPBF CAD Model

Description

LTC2911CDDB-5#TRPBF Voltage Monitor

The LTC2911CDDB-5#TRPBF is a precision voltage monitor tailored for systems that require monitoring of a single supply voltage. Manufactured by Linear Technology, a leader in analog integrated circuits, this product ensures that your electronic devices operate reliably within their specified voltage ranges. The LTC2911CDDB-5#TRPBF is an essential component for a wide range of applications, including computers, servers, and portable devices where accurate voltage monitoring is critical for data integrity and system functionality.

Key Features

  • Single Voltage Monitoring: Designed to keep an eye on one supply voltage, this monitor is ideal for systems with a critical voltage rail that needs constant supervision.
  • Adjustable Threshold: Users can set the threshold voltage according to their specific needs, ensuring flexibility and precision for various applications.
  • Low Quiescent Current: With a low current draw, the LTC2911CDDB-5#TRPBF is suitable for battery-powered devices, contributing to longer battery life and energy efficiency.
  • Wide Operating Temperature Range: This voltage monitor can operate over a broad temperature range, making it versatile for use in different environments, from industrial to consumer settings.
  • Reset Timeout: It features an adjustable reset timeout period, which provides designers with control over the reset deassertion delay.

Product Specifications

  • Package: The LTC2911CDDB-5#TRPBF comes in a small 8-lead DFN package, which is ideal for space-constrained applications.
  • Supply Voltage Range: It supports a wide range of supply voltages, accommodating various system requirements.
  • Accuracy: High accuracy monitoring ensures that the system is alerted to any deviations from the nominal voltage, preventing potential damage or data corruption.

The LTC2911CDDB-5#TRPBF is a robust and reliable solution for voltage monitoring needs. Its precision and flexibility make it an excellent choice for designers looking to enhance the safety and performance of their electronic systems. With Linear Technology's reputation for high-quality products, you can trust the LTC2911CDDB-5#TRPBF to provide dependable monitoring and protection for your critical power supplies.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess