The LTC2910IGN#PBF is a high-performance, octal voltage supervisor integrated circuit (IC) designed by Linear Technology. This robust component is engineered to monitor up to eight supply voltages, making it an ideal solution for complex systems that require multiple voltage rails to be supervised for reliable operation.
Key Features
- Multiple Voltage Thresholds: The LTC2910IGN#PBF can monitor up to eight different voltage thresholds, providing versatility for various applications.
- Precision Monitoring: This IC offers high-accuracy voltage threshold monitoring, ensuring that all the connected supply voltages are within their specified ranges.
- Adjustable Reset Timeout: The reset timeout period is user-configurable, allowing designers to set the appropriate delay for their system's requirements.
- Low Power Consumption: With its low quiescent current, the LTC2910IGN#PBF is suitable for power-sensitive applications.
- Wide Operating Temperature Range: It operates over a temperature range of -40°C to 85°C, making it reliable in various environmental conditions.
Applications
The LTC2910IGN#PBF is versatile and can be used in a wide range of applications, including:
- Networking equipment
- Telecommunications
- Servers and data storage systems
- Industrial control systems
- Medical devices
Product Specifications
Parameter
Value
Part Number
LTC2910IGN#PBF
Package
16-Lead SSOP
Supply Voltage Range
2.7V to 5.5V
Threshold Voltage Accuracy
±1.5%
Operating Temperature
-40°C to 85°C
Overall, the LTC2910IGN#PBF from Linear Technology is a reliable and precise solution for systems that require multiple voltage rails to be monitored simultaneously. Its ability to provide accurate monitoring and its adaptable features make it an excellent choice for a multitude of electronic applications.