EN
  • EN
  • DE

LTC2909HTS825TRPBF

Part No LTC2909HTS825TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072228-LTC2909HTS825TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2909HTS825TRPBF CAD Model

Description

Linear Technology LTC2909HTS825TRPBF Precision Voltage Monitor

The LTC2909HTS825TRPBF is a high-quality precision voltage monitor designed by Linear Technology, now part of Analog Devices. This device is specifically engineered to provide reliable monitoring of power supplies in a wide range of electronic applications. It is a crucial component for systems that require accurate voltage threshold detection and power supply supervision to ensure proper operation and protection against voltage anomalies.

Key Features

  • Adjustable Reset Threshold: The LTC2909HTS825TRPBF offers a precise, factory-programmed trip threshold of 2.5V, which is ideal for monitoring a standard 2.5V power supply rail.
  • High Temperature Operation: With an operating temperature range of -40°C to 125°C, this device is suitable for use in high-temperature environments, ensuring consistent performance under varying conditions.
  • Low Power Consumption: This voltage monitor is designed for power-sensitive applications, consuming minimal power and contributing to the overall energy efficiency of the system it is monitoring.
  • Reset Timeout: It features an adjustable reset timeout period, which provides flexibility in determining how long the reset condition should be maintained once a threshold event is detected.
  • Guaranteed Threshold Accuracy: The device ensures high accuracy in voltage monitoring, with a tight tolerance on the threshold voltage, which is critical for sensitive electronics that rely on precise voltage levels.

Applications

The LTC2909HTS825TRPBF is suitable for a variety of applications where voltage monitoring is essential. This includes but is not limited to:

  • Computer Systems
  • Automotive Electronics
  • Portable/Battery-Powered Equipment
  • Industrial and Telecommunication Systems

Package and Quality

This device is offered in a compact, surface-mount TSOT-23 package, which is space-efficient and ideal for modern, high-density circuit designs. The LTC2909HTS825TRPBF is also RoHS compliant, meeting environmental standards for hazardous substance regulations. With Linear Technology's reputation for quality and reliability, this voltage monitor is a trustworthy choice for ensuring the integrity and stability of electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess