EN
  • EN
  • DE

LTC2909CTS8-5#TRMPBF

Part No LTC2909CTS8-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR PREC 5V TSOT23-8 / Processor Supervisor 0.5V 3 Active Low/Open Drain Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 4.425V, Adj, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783079-LTC2909CTS8-5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2909
Introduction Date October 04, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2909CTS8-5#TRMPBF CAD Model

Description

LTC2909CTS8-5#TRMPBF - Precision Hex Supply Monitor

The LTC2909CTS8-5#TRMPBF is a high-quality precision hex supply monitor designed by Linear Technology, a renowned leader in the field of analog integrated circuits. This versatile device is specifically engineered to monitor up to six supply voltages, making it an ideal solution for complex systems that require multiple power supply monitoring to ensure reliable operation.

With its compact TSOT-23 package, the LTC2909CTS8-5#TRMPBF is perfect for space-constrained applications, offering a minimal footprint while still delivering robust functionality. The device is capable of monitoring positive and negative supplies without the need for an external diode. Its precision is noteworthy, with a threshold accuracy of ±1.5% over the entire operating temperature range.

One of the key features of the LTC2909CTS8-5#TRMPBF is its adjustable reset timeout period, which can be set by an external capacitor. This allows designers to customize the reset de-bounce period according to their system requirements. Additionally, the product includes a manual reset input which provides a further level of control to the system operator or supervisory microcontroller.

This supply monitor is designed to operate over a wide temperature range, from -40°C to 125°C, ensuring reliability and performance even in extreme conditions. The device also supports a wide voltage range, catering to various applications and allowing for versatile power supply configurations.

The LTC2909CTS8-5#TRMPBF is available in a RoHS-compliant and lead-free finish, aligning with environmental standards and regulations. This makes it a suitable choice for eco-conscious applications and for manufacturers looking to adhere to green manufacturing processes.

In summary, the LTC2909CTS8-5#TRMPBF from Linear Technology is a highly precise, reliable, and versatile hex supply monitor that addresses the needs of modern electronic systems requiring multiple voltage monitoring. Its compact form factor, customizable features, and robust performance make it an excellent choice for a wide range of applications in the industrial, automotive, and telecommunications sectors.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7740 $53.8700
12+ $8.8402 $106.0824
18+ $8.5639 $154.1502
25+ $8.2877 $207.1925
32+ $8.0114 $256.3648
42+ $7.1827 $301.6734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess