EN
  • EN
  • DE

SY10H842ZC

Part No SY10H842ZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description SINGLE SUPPLY QUAD PECL-TO-TTL OUTPUT ENABLE | IC CLK BUFFER 1:4 160MHZ 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution)
Input PECL
Output TTL
Frequency - Max 160MHz
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SY10H842
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1262994-SY10H842ZC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10H842ZC CAD Model

Description

The SY10H842ZC is a high-performance, precision integrated circuit from Microchip Technology, designed to cater to the demanding needs of advanced digital systems. This device is part of Microchip’s extensive portfolio of semiconductor solutions, renowned for their reliability and cutting-edge performance.

Key Features

  • High-Speed Operation: The SY10H842ZC is engineered for rapid data processing, making it ideal for high-speed computing and telecommunications applications.
  • Low Power Consumption: Despite its fast operation, the device maintains low power consumption, contributing to energy-efficient system designs.
  • Flexible Voltage Range: This product supports a wide range of operating voltages, providing versatility in various circuit configurations.
  • Durable Construction: Built with robust materials, the SY10H842ZC ensures a long operational lifespan even under strenuous conditions.

Applications

The SY10H842ZC is suitable for a variety of applications, including:

  • High-speed data transmission systems
  • Networking equipment such as routers and switches
  • Signal processing units
  • Test and measurement instruments

Technical Specifications

Parameter Value Operating Voltage Specified Range (e.g., 3.3V to 5V) Operating Temperature Specified Range (e.g., -40°C to 85°C) Package Type Industry Standard (e.g., QFN, SOIC) Data Rate Maximum Supported Speed (e.g., 2.5Gbps)

For designers and engineers looking for a reliable and high-performance solution for their digital systems, the SY10H842ZC from Microchip Technology stands out as an excellent choice. With its blend of speed, efficiency, and durability, this product is set to play a pivotal role in the development of next-generation electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess