EN
  • EN
  • DE

LTC2905ITS8#TRPBF

Part No LTC2905ITS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON DUAL SUPPLY PREC TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 9 Selectable Threshold Combinations
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 1062149-LTC2905ITS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2905ITS8#TRPBF CAD Model

Description

LTC2905ITS8#TRPBF - Voltage Monitor with Adjustable Hysteresis

The LTC2905ITS8#TRPBF from Linear Technology is a precision dual voltage monitor tailored for systems that require monitoring of supply voltages to ensure proper operation. This compact device comes in a TSOT-23 package, designed to minimize the space needed on the PCB, making it ideal for space-constrained applications.

Key Features

  • Dual Voltage Monitoring: The LTC2905 monitors two supply voltages simultaneously, providing robust protection for systems that operate on multiple power rails.
  • Adjustable Reset Thresholds: It allows users to set precise voltage thresholds for the reset function, ensuring that the system responds accurately to under-voltage conditions.
  • Adjustable Hysteresis: The built-in adjustable hysteresis helps prevent false triggers due to transient conditions, improving system reliability.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2905 consumes minimal power, contributing to overall energy efficiency.
  • Guaranteed Reset Output Down to Vcc = 1V: This feature ensures that the reset signal is reliable even when supply voltages drop to very low levels.

Applications

The LTC2905ITS8#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Automotive and industrial systems
  • Computers and servers
  • Networking and telecommunications equipment

Technical Specifications

The device operates over a wide supply voltage range and features tight threshold accuracy and glitch immunity, making it a reliable choice for critical monitoring tasks. The LTC2905ITS8#TRPBF is available in a lead-free, RoHS-compliant package, adhering to environmental standards.

Conclusion

Overall, the LTC2905ITS8#TRPBF from Linear Technology is an essential component for systems that cannot afford to operate without precise voltage monitoring. Its combination of dual monitoring, adjustable thresholds, and low power consumption makes it a highly efficient and reliable solution for a wide range of electronic applications.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5336 $59.7352
17+ $7.0018 $119.0306
26+ $6.7831 $176.3606
36+ $6.5643 $236.3148
46+ $6.3455 $291.8930
61+ $5.6891 $347.0351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,314 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess