EN
  • EN
  • DE

LTC2900-1IMS#PBF

Part No LTC2900-1IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON SUPP QUAD OPEN DRN 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold 16 Selectable Threshold Combinations
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 020542-LTC2900-1IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2900-1IMS#PBF CAD Model

Description

The LTC2900-1IMS#PBF is a sophisticated quad input monitor from Linear Technology, designed to keep a vigilant eye on multiple supply voltages in complex electronic systems. This compact and high-performance component is an essential piece for any application where precise voltage monitoring is critical for system reliability and performance.

Key Features

  • Voltage Monitoring: The LTC2900-1IMS#PBF monitors up to four voltage inputs, which can be configured to monitor a variety of supply voltages, providing versatility in different applications.
  • Adjustable Thresholds: It comes with adjustable thresholds for each input, allowing for fine-tuning to meet specific system requirements and ensuring that the monitored voltages are within desired ranges.
  • Glitch Filter: A built-in glitch filter improves system reliability by preventing false triggers due to transient voltage spikes.
  • Multiple Output Options: The device offers both open-drain and push-pull output options, giving designers the flexibility to choose the appropriate signaling method for their system.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2900-1IMS#PBF consumes minimal power, making it suitable for battery-operated and energy-sensitive applications.

Applications

The LTC2900-1IMS#PBF is highly versatile and can be used in a wide range of applications, including:

  • Computer Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Automotive Electronics

Quality and Reliability

Linear Technology ensures that the LTC2900-1IMS#PBF is manufactured to the highest standards, providing reliable performance even under stringent conditions. The device is housed in a robust MSOP package, offering excellent thermal performance and space-saving on the PCB.

Product Specifications

The LTC2900-1IMS#PBF operates over a wide temperature range and is characterized by its precision voltage monitoring capabilities. The product comes in a 10-lead MSOP package, and its part number signifies the industrial grade temperature range and RoHS-compliant lead-free finish.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4880 $53.9520
10+ $11.0671 $110.6710
14+ $10.7213 $150.0982
20+ $10.3754 $207.5080
25+ $10.0296 $250.7400
34+ $8.9920 $305.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,205 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess