EN
  • EN
  • DE

LTC2864S2

Part No LTC2864S2
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015488-LTC2864S2
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2864S2 CAD Model

Description

LTC2864S2 - Robust, High-Speed Transceiver

The LTC2864S2 from Linear Technology is a high-performance, robust RS485/RS422 transceiver that is designed to provide reliable data communication in harsh industrial environments. This transceiver is part of Linear Technology's family of interface products that are known for their durability and high-speed operation.

Key Features

  • Extended Temperature Range: The LTC2864S2 is designed to operate reliably in extreme temperature conditions, with a range from -40°C to +125°C, ensuring consistent performance in industrial settings.
  • High-Speed Operation: Capable of data rates up to 20Mbps, this transceiver is well-suited for applications requiring fast data transfer, such as real-time control systems and high-speed data acquisition.
  • Robust ESD Protection: It offers excellent Electrostatic Discharge (ESD) protection, withstanding ±16kV Human Body Model (HBM) on the transceiver interface pins, which helps to prevent damage from static electricity and enhances system reliability.
  • Integrated Termination Resistors: The LTC2864S2 comes with integrated selectable termination resistors, providing design flexibility and simplifying the layout of printed circuit boards (PCBs).
  • Low Power Shutdown Mode: To conserve power, the device features a low power shutdown mode that significantly reduces current consumption when the transceiver is not in active use.
  • Fail-Safe Features: The device includes fail-safe features that ensure a known output state in the absence of input signals, contributing to the safety of the overall system.

Applications

The LTC2864S2 is ideal for a wide range of applications, including:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation and Security
  • Networked Communication Systems
  • Automotive and Aerospace Electronics

Conclusion

With its robust design, high-speed capabilities, and advanced protection features, the LTC2864S2 from Linear Technology stands out as a reliable solution for demanding applications that require RS485/RS422 communication protocols. Its integrated features and extended temperature range make it a versatile choice for engineers looking to enhance the performance and reliability of their industrial communication systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess