EN
  • EN
  • DE

LTC2860IDE

Part No LTC2860IDE
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072211-LTC2860IDE
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2860IDE CAD Model

Description

LTC2860IDE - High Performance RS485/RS422 Transceiver

The LTC2860IDE is a robust and versatile RS485/RS422 transceiver from Linear Technology, designed to meet the needs of demanding industrial communication systems. This high-performance transceiver is capable of operating in harsh environments and is characterized by its impressive data rates and extended temperature ranges.

Key Features:

  • High Speed: The LTC2860IDE supports data rates up to 20Mbps, making it suitable for high-speed data communication in industrial applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver can reliably function in extreme temperature conditions, ensuring consistent performance in industrial settings.
  • ESD Protection: It comes with enhanced Electrostatic Discharge (ESD) protection, capable of withstanding ±15kV for Human Body Model (HBM) on the transceiver interface pins, providing resilience against static electricity and other transient voltage events.
  • Low Power Shutdown: The device includes a low power shutdown mode which significantly reduces power consumption when the transceiver is not in use, making it energy efficient.
  • Failsafe Receiver: The LTC2860IDE features a failsafe receiver that guarantees a known output state when the inputs are open or shorted, ensuring reliable data communication.
  • Pin Compatibility: This device is designed to be pin-compatible with the industry standard 75176 transceiver, allowing for easy integration or replacement in existing designs.

Applications:

The LTC2860IDE is ideal for a variety of applications that require reliable data transmission, such as:

  • Industrial Control Systems
  • Fieldbus Communications
  • Networking Equipment
  • Building Automation
  • Security Systems

Package and Quality:

The LTC2860IDE is available in a compact 14-lead DE package. Linear Technology ensures high-quality standards, making this transceiver a reliable choice for critical communication systems that require long-term stability and performance.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess