EN
  • EN
  • DE

LTC2856IMS8-1#TRPBF

Part No LTC2856IMS8-1#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 20Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 117973-LTC2856IMS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2856IMS8-1#TRPBF CAD Model

Description

Introducing the LTC2856IMS8-1#TRPBF from Linear Technology

The LTC2856IMS8-1#TRPBF is a versatile and robust integrated circuit designed for RS485/RS422 communication systems. Manufactured by Linear Technology, now part of Analog Devices, this product is a testament to their commitment to providing high-quality, reliable components for advanced electronic applications.

This transceiver chip is housed in a compact MSOP-8 package, which is ideal for space-constrained applications. It operates over a wide supply voltage range of 3V to 5.5V, making it suitable for a variety of industrial and commercial environments. The LTC2856IMS8-1#TRPBF is designed to be compliant with the TIA/EIA-485-A standard, ensuring compatibility with a vast array of RS485 and RS422 devices.

One of the key features of the LTC2856IMS8-1#TRPBF is its enhanced ESD protection. The device can withstand electrostatic discharges up to ±15kV on the transceiver interface pins, which is crucial for maintaining the integrity and longevity of communication systems in electrically noisy environments. Additionally, the transceiver has a fail-safe feature that guarantees a high output state on the receiver if the inputs are left floating, enhancing its reliability in open-circuit conditions.

The LTC2856IMS8-1#TRPBF supports data rates up to 20Mbps, making it suitable for high-speed data communication applications. It also features a low-power shutdown mode that significantly reduces power consumption when the transceiver is not in active use, which is beneficial for power-sensitive designs.

With its differential bus transceiver capabilities, the LTC2856IMS8-1#TRPBF allows for robust data transmission over long cable runs, which is a common requirement in industrial automation, building control, and network infrastructure. The device's thermal shutdown protection ensures that it operates within safe temperature limits, further contributing to its reliability.

In summary, the LTC2856IMS8-1#TRPBF is a high-performance RS485/RS422 transceiver that offers a blend of speed, robustness, and low-power operation. It is an excellent choice for designers looking to implement reliable communication interfaces in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess