EN
  • EN
  • DE

CS4271DZZ

Part No CS4271DZZ
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821015-CS4271DZZ
Ultra Librarian 3D Model Ultra Librarian CS4271DZZ CAD Model

Description

The CS4271DZZ is a high-performance audio codec from Cirrus Logic, designed for professional and high-end consumer audio applications. This codec integrates multiple audio converters and interfaces to provide high-fidelity audio recording and playback. The device is known for its excellent dynamic range and low distortion, making it suitable for applications requiring accurate and detailed audio reproduction. It is part of Cirrus Logic's portfolio of audio solutions aimed at improving audio quality in a variety of devices, from professional recording equipment to high-end consumer electronics.

Applications:

  • Audio Interfaces: Used in professional audio interfaces for recording and playback.
  • Mixing Consoles: Integrated to provide high-quality audio conversion and processing.
  • AV Receivers: Employed to decode and process audio signals with high fidelity.
  • Sound Cards: Incorporated into high-end sound cards for improved audio performance.
  • Digital Audio Workstations (DAWs): Used in professional recording setups for accurate audio capture and reproduction.

Features:

  • High-Performance Audio Codec: Offers excellent dynamic range and low distortion.
  • Integrated ADCs and DACs: Provides both analog-to-digital and digital-to-analog conversion.
  • Multiple Audio Interfaces: Supports various digital audio interfaces, including I2S and TDM.
  • Low Noise and Distortion: Ensures clear and accurate audio reproduction.
  • Programmable Audio Processing: Allows for customization of audio settings and effects.
  • High Sample Rate Support: Supports high sample rates for high-resolution audio.

Benefits:

  • Enhanced Audio Quality: Delivers clear, detailed, and accurate audio reproduction.
  • Professional Recording Capabilities: Suitable for high-quality audio recording and mixing.
  • Versatile Audio Interfaces: Compatible with various audio systems and devices.
  • Customizable Audio Settings: Allows for fine-tuning of audio parameters to meet specific needs.
  • Improved Audio Performance: Enhances the overall audio experience in high-end audio systems.

The CS4271DZZ typically operates with both analog and digital supply voltages, requiring careful power supply management for optimal performance. It often requires external components for filtering and signal conditioning to achieve the best audio quality. The specific package and pinout details are designed for easy integration into audio equipment. Its programmable audio processing features allow for customization of audio settings, making it a versatile solution for a wide range of audio applications. This codec is a key component in achieving high-fidelity audio recording and playback, offering a balance of performance, versatility, and customization.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5104 $59.6768
41+ $2.8803 $118.0923
63+ $2.7902 $175.7826
86+ $2.7003 $232.2258
111+ $2.6103 $289.7433
149+ $2.3403 $348.7047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess