EN
  • EN
  • DE

LTC2802IDE#PBF

Part No LTC2802IDE#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 400mV
Data Rate 1Mbps
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 719183-LTC2802IDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2802
Introduction Date March 28, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC2802IDE#PBF CAD Model

Description

Linear Technology's LTC2802IDE#PBF - Dual 2.5V RS232 Transceiver

The LTC2802IDE#PBF is a high-performance, dual RS232 transceiver from Linear Technology, designed to facilitate reliable serial communication in demanding industrial and commercial applications. This integrated circuit is specifically engineered to operate at a supply voltage of 2.5V, making it ideal for portable and low-power systems. The product comes in a compact 14-lead DFN package, ensuring a minimal footprint on your PCB.

One of the key features of the LTC2802IDE#PBF is its low-power consumption, which is critical for battery-operated devices. The device includes an onboard dual charge pump circuit that generates the necessary RS232 voltage levels from a single 2.5V supply, while maintaining a low quiescent current. This efficient power management contributes to the extended battery life of the end product.

The LTC2802IDE#PBF supports data rates up to 1Mbps, providing the high-speed communication required by modern serial interfaces. This makes it suitable for a wide range of applications, including PDAs, GPS systems, and other portable communication devices that require fast and reliable data transfer.

Additionally, the device features a 1µA supply current in shutdown mode, which helps to further reduce power consumption when the transceiver is not in use. The LTC2802IDE#PBF also includes protection against electrostatic discharge (ESD) up to ±15kV, safeguarding the device against damage from static electricity and enhancing its robustness for use in harsh environments.

The LTC2802IDE#PBF is fully compliant with the EIA/TIA-232-F standards, ensuring compatibility with existing RS232 systems. The transceiver's dual driver/receiver configuration allows for full-duplex communication, which is essential for simultaneous data transmission and reception in complex communication systems.

In summary, the LTC2802IDE#PBF from Linear Technology is a versatile and energy-efficient solution for RS232 communication. Its low-voltage operation, high-speed data transfer capabilities, and robust design make it an excellent choice for designers looking to integrate reliable serial communication in their low-power or portable devices.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4644 $52.2508
17+ $6.1247 $104.1199
26+ $5.9333 $154.2658
35+ $5.7419 $200.9665
46+ $5.5505 $255.3230
61+ $4.9763 $303.5543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,120 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess