EN
  • EN
  • DE

LTC2802CDE#PBF

Part No LTC2802CDE#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 400mV
Data Rate 1Mbps
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 020539-LTC2802CDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2802CDE#PBF CAD Model

Description

The LTC2802CDE#PBF is a high-performance, dual low voltage RS232 transceiver from Linear Technology, now part of Analog Devices, designed to meet the requirements of modern portable electronics. This compact and efficient device is ideal for applications requiring low power consumption and space-saving components, such as mobile phones, PDAs, and other handheld devices.

Key Features

  • Low Voltage Operation: The LTC2802CDE#PBF operates at a supply voltage range from 2.7V to 5.5V, making it suitable for a variety of low voltage applications.
  • Low Power Consumption: It features a low supply current, which is critical for battery-powered devices, ensuring extended operation time.
  • Integrated Charge Pump: The built-in charge pump circuit generates the necessary RS232 voltage levels from a single low voltage supply, eliminating the need for additional power sources.
  • Dual Transceiver Design: This product includes two RS232 transceivers, allowing for simultaneous transmission and reception of serial data.
  • High Data Rates: With support for data rates up to 1Mbps, the LTC2802CDE#PBF is capable of handling high-speed data communication requirements.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided on all transmitter and receiver inputs, safeguarding the device against damage from static electricity.

Applications

The versatility of the LTC2802CDE#PBF makes it an excellent choice for a wide range of applications, including:

  • Portable and battery-powered electronics
  • GPS receivers
  • Data cable interfaces
  • Notebook and laptop computers

Physical Characteristics

The LTC2802CDE#PBF comes in a 12-lead DFN package, which is RoHS compliant and designed for surface-mount technology (SMT), providing a compact footprint for space-constrained applications. Its operating temperature range extends from 0°C to 70°C, ensuring reliable performance across a broad spectrum of environmental conditions.

With its combination of low power consumption, high data rates, and robust protection features, the LTC2802CDE#PBF from Linear Technology is an exceptional choice for designers looking to integrate reliable RS232 communication capabilities into their low voltage, portable applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9211 $55.3688
18+ $5.6789 $102.2202
28+ $5.5014 $154.0392
38+ $5.3240 $202.3120
49+ $5.1465 $252.1785
66+ $4.6141 $304.5306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,150 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess