EN
  • EN
  • DE

LTC2755IUP-12#PBF

Part No LTC2755IUP-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT CUR OUT 64-QFN / DAC 4-CH 12-bit 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series SoftSpan
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 2μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture Multiplying DAC
Operating Temperature Range -40°C ~ 85°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782953-LTC2755IUP-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2755
Introduction Date March 13, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2755IUP-12#PBF CAD Model

Description

The LTC2755IUP-12#PBF is a high-performance, 12-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision and speed for a wide range of applications requiring accurate signal generation. This component is part of the LTC2755 series, which is known for its advanced features and robust performance in demanding environments.

Key Features

  • Resolution: The DAC offers a 12-bit resolution, ensuring fine granularity and precise control over analog output signals.
  • Interface: It features a parallel interface for fast data input, making it suitable for high-speed applications where latency is critical.
  • Accuracy: The LTC2755IUP-12#PBF boasts excellent accuracy with its integral nonlinearity (INL) and differential nonlinearity (DNL) specifications, ensuring reliable and consistent performance.
  • Output Range: Users can program the output range of the DAC, allowing flexibility across various signal requirements.
  • Temperature Range: It operates over an industrial temperature range, making it ideal for harsh environments.
  • SoftSpan™ Technology: The device incorporates Linear Technology's proprietary SoftSpan technology, which enables multiple output ranges without any external components.
  • Package: The DAC comes in a compact 64-lead QFN package, which is suitable for space-constrained applications.

Applications

The LTC2755IUP-12#PBF is designed for a broad array of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Process Controls
  • Medical Instrumentation
  • Telecommunications Infrastructure

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2755IUP-12#PBF is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it meets the needs of the most demanding applications. The 'IUP' designation in the part number indicates that it is a part of Linear Technology's industrial-grade product line, which is designed to operate reliably in industrial temperature ranges and conditions.

Ordering Information

The LTC2755IUP-12#PBF is available for order and can be sourced through Linear Technology's distribution network. Please refer to the official Linear Technology datasheet for complete ordering information and detailed specifications to ensure compatibility with your design and application requirements.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess