EN
  • EN
  • DE

LTC2753AIUK-16#PBF

Part No LTC2753AIUK-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT DUAL 48-QFN / DAC 2-CH 16-bit 48-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series SoftSpan
Packaging Tube
Resolution 16
Number of D/A Converters 2
Settling Time 2μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.4, ±0.2
Architecture Multiplying DAC
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782936-LTC2753AIUK-16#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name TC2753
Introduction Date October 29, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2753AIUK-16#PBF CAD Model

Description

The LTC2753AIUK-16#PBF from Linear Technology is a high-performance, 16-bit dual current output digital-to-analog converter (DAC) that offers exceptional accuracy and stability. Designed for precision applications in industrial, medical, and communication systems, this DAC features an impressive set of capabilities tailored for demanding environments where precision is paramount.

Key Features

  • Resolution: 16-bit dual DAC providing high precision output.
  • Output Range: Programmable to 10V, 5V, or ±10V with an external reference, catering to a wide range of applications.
  • Interface: Serial interface with optional SPI compatibility, ensuring easy integration with most microcontrollers and digital systems.
  • Accuracy: Integral nonlinearity (INL) of ±1 LSB, offering precise and reliable performance.
  • Settling Time: Fast settling time of just 1µs, making it ideal for high-speed applications.
  • Power Supply: Single 5V supply operation, simplifying power management in system design.
  • Package: Compact 32-lead QFN package, saving space on the PCB.
  • Temperature Range: Industrial temperature range of -40°C to 85°C, ensuring reliable operation under extreme conditions.

Applications

The LTC2753AIUK-16#PBF is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Medical Instrumentation
  • Digital Calibration
  • Telecommunications

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2753AIUK-16#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. The part is also RoHS compliant, adhering to environmental standards for hazardous substances.

Conclusion

In conclusion, the LTC2753AIUK-16#PBF is a sophisticated, high-precision DAC component that offers a blend of performance, reliability, and versatility. With its robust feature set and Linear Technology's reputation for quality, this DAC is an excellent choice for developers and engineers looking to enhance their systems with precise analog output capabilities.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess