EN
  • EN
  • DE

LTC2704CGW-14

Part No LTC2704CGW-14
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad 12-, 14- and 16-Bit Voltage Output SoftSpan DACs with Readback | IC DAC 14BIT V-OUT 44SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Resolution 14
Number of D/A Converters 4
Settling Time 9μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog ±4.5V ~ 16.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 44-BSOP
Supplier Device Package 44-SSOP
Mounting Style SMD
Family Part Number LTC2704
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208548-LTC2704CGW-14
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2704CGW-14 CAD Model

Description

LTC2704CGW-14 - A High Precision Digital-to-Analog Converter from Linear Technology

The LTC2704CGW-14 is a cutting-edge quad 14-bit digital-to-analog converter (DAC) designed for precision applications that require high accuracy and stability. Manufactured by Linear Technology, now part of Analog Devices, this product stands out for its exceptional performance and ease of use in a wide range of applications including industrial automation, process control, and medical equipment.

Constructed with a fine 14-bit resolution, the LTC2704CGW-14 ensures that digital signals are converted to analog outputs with high fidelity, providing users with a detailed and nuanced signal representation. This level of precision is vital in applications where the smallest variation in output can have significant consequences.

The LTC2704CGW-14 features a SoftSpan™ interface, allowing users to select from six output ranges per DAC—ranging from 0V to 10V, 0V to 5V, and ±10V to ±5V—without the need for external components. This versatility makes the LTC2704CGW-14 highly adaptable to different voltage requirements, simplifying circuit design and reducing the need for additional circuitry.

One of the standout features of the LTC2704CGW-14 is its integrated precision reference, which guarantees a stable and accurate voltage reference for the DACs. This on-chip reference reduces the need for external components, saving board space and ensuring consistent performance over temperature and time.

The device operates with a supply voltage from 4.75V to 5.25V, which is suitable for many standard systems, and its power-on reset function ensures that the DAC outputs power up to zero volts and remain there until a valid write takes place. This feature is particularly useful for safety-critical applications where an unintended output could cause harm or damage.

Communication with the LTC2704CGW-14 is achieved through a three-wire SPI/Microwire-compatible serial interface, which ensures easy integration into existing digital systems. The LTC2704CGW-14 is available in a 44-lead plastic SSOP package, which is designed for space-constrained applications without compromising on thermal performance.

In summary, the LTC2704CGW-14 from Linear Technology is a versatile, high-precision DAC that offers excellent performance for professional and industrial applications where accuracy and reliability are paramount.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.3834 $79.1502
6+ $21.6481 $129.8886
9+ $20.9715 $188.7435
12+ $20.2950 $243.5400
15+ $19.6185 $294.2775
20+ $17.5890 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess