EN
  • EN
  • DE

LTC2688EUJ

Part No LTC2688EUJ
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072185-LTC2688EUJ
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2688EUJ CAD Model

Description

The LTC2688EUJ from Linear Technology is a state-of-the-art, 16-channel digital-to-analog converter (DAC) that offers 16-bit resolution for precise digital control over analog outputs. This high-performance DAC is designed for advanced industrial, automotive, and communication systems where accuracy and reliability are paramount.

Key Features:

  • 16 Independent DAC Channels: Each channel can be individually programmed, providing flexibility for multiple output configurations.
  • High Resolution: With 16-bit resolution, the LTC2688EUJ ensures fine granularity and precise control over output voltages.
  • Integrated Precision References: The device includes integrated 2.5V and 4.096V reference voltages, which are essential for maintaining accuracy and reducing external component count.
  • Wide Output Range: The DAC supports a wide output range of 0V to VREF, with both unipolar and bipolar output capabilities.
  • Programmable SoftSpan Output Ranges: Users can select from six output ranges per channel to optimize the DAC for various applications.
  • Robust Interface Options: The LTC2688EUJ features a SPI/Microwire compatible 3-wire serial interface, making it easily integrable with a wide range of microcontrollers and digital systems.
  • Compact Package: Housed in a 48-lead LQFP package, the LTC2688EUJ is designed for space-constrained applications.

Applications:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Telecommunications Infrastructure

The LTC2688EUJ is characterized by its ease of use, with each DAC channel having its own programmable output range and settings stored in internal memory, allowing for immediate updates upon power-up. The device also features an internal temperature sensor for system monitoring and diagnostics, enhancing system reliability.

Linear Technology's commitment to high-quality and performance is evident in the LTC2688EUJ, making it an ideal solution for engineers who require precise control and high channel count in their analog output applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess