EN
  • EN
  • DE

LB8555S

Part No LB8555S
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75457-LB8555S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB8555S CAD Model

Description

ON Semiconductor LB8555S Low Dropout Regulator

The LB8555S from ON Semiconductor is a highly efficient, low dropout (LDO) voltage regulator designed to deliver stable and reliable power supply with a minimal dropout voltage. This compact and robust component is an ideal choice for a wide range of applications that require a steady low-voltage source, such as portable devices, microcontroller systems, and other digital electronics that demand consistent performance.

Key Features

  • Low Dropout Voltage: The LB8555S offers an exceptionally low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, thereby maximizing battery life in portable applications.
  • High Output Accuracy: This regulator provides a high accuracy output voltage, which is crucial for sensitive electronics that require precise voltage levels to function correctly.
  • Output Current: Capable of delivering up to 500 mA of continuous output current, the LB8555S is suitable for powering a variety of low-power devices.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device against overheating, ensuring long-term reliability and stability.
  • Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when the device is in standby mode, making it an excellent choice for battery-powered applications.
  • Wide Operating Temperature Range: The LB8555S can operate over a broad temperature range, making it adaptable to various environmental conditions.

Applications

  • Portable electronic devices
  • Microcontroller power supply
  • Battery-powered equipment
  • Consumer electronics
  • Automotive electronics

The ON Semiconductor LB8555S is available in a compact SOT-23 package, which makes it easy to integrate into space-constrained designs. With its combination of low dropout performance, high output accuracy, and thermal protection, the LB8555S is a reliable and efficient solution for designers looking to optimize their power management systems. Whether for personal electronics, automotive applications, or industrial equipment, the LB8555S ensures a stable and efficient power supply, contributing to the overall performance and longevity of the end product.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Conexant Systems
Lowest to $5.0427

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess