EN
  • EN
  • DE

LTC2642BCMS

Part No LTC2642BCMS
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Linear Technology
Win Source Part Number 303247-LTC2642BCMS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2642BCMS CAD Model

Description

LTC2642BCMS: 16-Bit, Rail-to-Rail DAC with I2C Interface

The LTC2642BCMS from Linear Technology is a highly precise 16-bit digital-to-analog converter (DAC) designed to meet the rigorous requirements of industrial and high-end applications. This compact, rail-to-rail DAC is housed in a space-saving MSOP-10 package, making it an ideal choice for systems where board space is at a premium.

One of the key features of the LTC2642BCMS is its I2C-compatible serial interface, which allows for easy communication with microcontrollers and other digital devices. This interface supports standard, fast, and high-speed modes, providing flexibility in a variety of system configurations. The DAC operates from a single 2.7V to 5.5V supply, making it suitable for both 3V and 5V systems.

The output of the LTC2642BCMS is a rail-to-rail, buffered voltage that can swing from 0V to Vcc. This feature enables the DAC to deliver a full-scale output range, maximizing dynamic range and enhancing performance in systems where output swing is critical. The device ensures a monotonic output over its entire operating range, which is crucial for applications requiring precise and predictable analog outputs.

With its integrated precision reference, the LTC2642BCMS maintains a low 2ppm/°C temperature coefficient, ensuring stability and accuracy across a wide temperature range. This makes the DAC particularly well-suited for applications that operate in variable environmental conditions, such as industrial control systems, automated test equipment, and portable battery-powered devices.

The LTC2642BCMS also features a power-on reset to zero volts, which simplifies power-up sequences and provides a predictable startup state. For additional system reliability, the device includes a power-down feature that reduces the current consumption to 200nA, which is beneficial for power-sensitive applications.

In summary, the LTC2642BCMS from Linear Technology is a high-performance, 16-bit DAC that offers a seamless blend of accuracy, flexibility, and compactness. Its rail-to-rail output, I2C interface, and stability over temperature make it an excellent choice for a wide range of precision analog applications.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess