LTC2641IMS8-12#PBF - 12-Bit, Micropower Digital-to-Analog Converter
The LTC2641IMS8-12#PBF is a high-precision 12-bit Digital-to-Analog Converter (DAC) from Linear Technology, designed to deliver performance with low power consumption in a compact package. It is an ideal choice for battery-powered applications and other systems where power efficiency is paramount.
Key Features
- Resolution: 12-bit digital-to-analog conversion ensures high fidelity output with fine granularity.
- Low Power Consumption: The device is optimized for battery-operated systems, with a typical supply current of only 175μA.
- Flexible Supply Voltage: It operates from a 2.7V to 5.5V supply, providing versatility in different circuit designs.
- Reference Input: The external reference input allows for a wide range of output voltages, giving designers flexibility in system-level design.
- Settling Time: Fast settling time of 4.5μs to 1/2 LSB allows for quick updates and responsive system performance.
- Output Drive: Capable of driving 10kΩ loads in parallel with 400pF, making it suitable for a variety of output applications.
- Package: Supplied in an MSOP-8 package, the LTC2641IMS8-12#PBF is designed for compact and space-constrained applications.
Applications
The LTC2641IMS8-12#PBF is versatile and can be used in a range of applications, including:
- Portable Instrumentation
- Battery-Powered Equipment
- Data Acquisition Systems
- Process Control
- Automotive Systems
Quality and Reliability
Linear Technology ensures that the LTC2641IMS8-12#PBF meets the highest quality and reliability standards. The device is lead-free and RoHS compliant, adhering to environmental regulations and ensuring suitability for a wide range of industrial and commercial markets.
Ordering Information
The LTC2641IMS8-12#PBF is available for order with the part number specified. For detailed specifications, technical documentation, and ordering options, please refer to the official Linear Technology product page or contact your local sales representative.