EN
  • EN
  • DE

LTC2641ACMS8-16#TRPBF

Part No LTC2641ACMS8-16#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT VOUT 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 135892-LTC2641ACMS8-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2641ACMS8-16#TRPBF CAD Model

Description

The LTC2641ACMS8-16#TRPBF is a high-performance, 16-bit Digital-to-Analog Converter (DAC) from Linear Technology, designed to deliver precision and stability in a compact form factor. This product is well-suited for demanding applications that require accurate analog signal generation, such as industrial automation, precision control systems, and data acquisition equipment.

Key Features

  • Resolution: The DAC boasts a 16-bit resolution, providing fine-grain control over the analog output, allowing for nuanced adjustments and high-precision signal generation.
  • Output Range: It offers a flexible output range that can be configured to match the needs of the application, thereby ensuring compatibility with a variety of sensors and actuators.
  • Package: The device comes in a compact MSOP-8 package, making it easy to integrate into space-constrained designs without sacrificing performance.
  • Interface: With a simple SPI-compatible serial interface, the LTC2641ACMS8-16#TRPBF can easily communicate with microcontrollers and other digital systems, facilitating straightforward integration into existing designs.
  • Power Efficiency: The DAC is designed for low-power operation, making it ideal for battery-powered devices and applications where power efficiency is critical.
  • Stability: Linear Technology is known for its high-quality components, and this DAC is no exception, offering excellent thermal stability and low noise performance.

Applications

The LTC2641ACMS8-16#TRPBF is versatile and can be used in a wide array of applications, including:

  • Precision instrumentation
  • Automated test equipment
  • Industrial control systems
  • Data acquisition systems
  • Medical equipment
  • High-end audio equipment

Quality and Reliability

Linear Technology, now part of Analog Devices, is renowned for producing high-quality components that meet stringent reliability standards. The LTC2641ACMS8-16#TRPBF is manufactured to deliver consistent performance and longevity, ensuring that your product operates reliably over its intended lifespan.

Ordering Information

The product is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which is suitable for high-volume production environments. Its robust design and industry-standard packaging make it a reliable choice for both prototyping and mass production.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess