EN
  • EN
  • DE

LTC2640CTS8-HZ10#TRMPBF

Part No LTC2640CTS8-HZ10#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT VOUT W/REF TSOT23-8 / DAC 1-CH 10-bit 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 10
Number of D/A Converters 1
Settling Time 4.2μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.2, ±0.5 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 782868-LTC2640CTS8-HZ10#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2640
Introduction Date August 12, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2640CTS8-HZ10#TRMPBF CAD Model

Description

LTC2640CTS8-HZ10#TRMPBF - A Compact, High-Precision DAC from Linear Technology

The LTC2640CTS8-HZ10#TRMPBF is a cutting-edge digital-to-analog converter (DAC) from Linear Technology, renowned for its high precision and compact form factor. This 10-bit DAC is part of the LTC2640 family and comes in a TSOT-23 package, which is ideal for space-constrained applications that require accurate analog signal generation.

Key Features and Benefits:

  • High Resolution: With its 10-bit resolution, the LTC2640CTS8-HZ10#TRMPBF offers fine granularity, allowing for precise control over the output voltage. This makes it suitable for critical applications where accuracy is paramount.
  • Compact Size: Enclosed in a tiny TSOT-23 package, this DAC is perfect for portable devices and other applications where space is at a premium.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V supply, making it versatile for use in various systems without the need for dual supplies or complex power management.
  • Low Power Consumption: The device is designed for low power operation, which is crucial for battery-powered devices, helping to extend their operational lifespan.
  • Rail-to-Rail Output: The DAC features a rail-to-rail output that can swing from 0V to Vcc, providing the maximum dynamic range for your analog signals.
  • Simple Interface: It uses a simple SPI interface for communication, which makes it easy to integrate into microcontroller-based systems and simplifies the digital interface design.

Applications:

The LTC2640CTS8-HZ10#TRMPBF is designed for a wide range of applications, including:

  • Portable instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Automotive systems
  • Medical devices

With its combination of high precision, compact size, and ease of use, the LTC2640CTS8-HZ10#TRMPBF is an excellent choice for designers looking to add analog output capabilities to their digital systems. Whether it's for industrial automation, consumer electronics, or sophisticated medical equipment, this DAC from Linear Technology ensures reliable and accurate performance in a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess