EN
  • EN
  • DE

LTC2637CDE-HMX12#TRPBF

Part No LTC2637CDE-HMX12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT I2C OCTAL 14DFN / DAC 8-CH 12-bit 14-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Number of D/A Converters 8
Settling Time 5μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 782860-LTC2637CDE-HMX12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2637
Introduction Date August 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2637CDE-HMX12#TRPBF CAD Model

Description

Product Overview: LTC2637CDE-HMX12#TRPBF

The LTC2637CDE-HMX12#TRPBF is a high-precision digital-to-analog converter (DAC) component manufactured by Linear Technology, which is now part of Analog Devices. This product is designed for applications that require accurate and stable analog voltage outputs, controlled by digital signals. It is commonly used in advanced control systems, automated test equipment, and precision instrumentation.

Key Features

  • Resolution: The LTC2637 offers 12-bit resolution, providing fine granularity for output voltages, which is essential for applications requiring high precision.
  • Multiple Output Channels: It features eight DAC outputs, allowing for multiple analog signals to be controlled independently from a single device.
  • Integrated Precision Reference: An onboard precision reference ensures that the output voltages remain stable over time and temperature variations, enhancing the reliability of the system.
  • Wide Operating Range: The device operates over a wide supply voltage range, accommodating various system requirements and ensuring compatibility with other components in the system.
  • Power Efficiency: With its low power operation, the LTC2637 is suitable for portable and battery-powered applications, helping to extend the operational life.
  • Interface: The product supports an I2C-compatible serial interface, enabling easy communication with microcontrollers or other digital systems.
  • Packaging: It is available in a compact, 12-lead DFN package, which is suitable for space-constrained applications.

Applications

The LTC2637CDE-HMX12#TRPBF is versatile and can be used in a wide array of applications. Some of the typical use cases include:

  • Programmable voltage and current sources
  • Data acquisition systems
  • Industrial automation and process control
  • Automotive systems
  • Medical equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2637CDE-HMX12#TRPBF is no exception. The product is designed to meet stringent industry standards, ensuring high reliability and performance. Additionally, it is available in a tape and reel package (denoted by the #TRPBF suffix), which is ideal for automated manufacturing processes.

Overall, the LTC2637CDE-HMX12#TRPBF from Linear Technology is a reliable and precise DAC solution that meets the needs of sophisticated electronic systems, offering both performance and ease of integration.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess