EN
  • EN
  • DE

LTC2636IDE-LZ10

Part No LTC2636IDE-LZ10
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828632-LTC2636IDE-LZ10
Ultra Librarian 3D Model Ultra Librarian LTC2636IDE-LZ10 CAD Model

Description

The LTC2636IDE-LZ10 is a family of high-precision digital-to-analog converters (DACs) brought to you by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This product offers a seamless blend of performance and convenience for a wide range of applications, including industrial control systems, automatic tuning, and calibration systems.

Key Features

  • Resolution: The LTC2636IDE-LZ10 boasts a 10-bit resolution, providing fine-grain control over the analog output.
  • Channels: It comes with 8 individual DAC channels, allowing for multiple outputs to be controlled simultaneously.
  • Interface: This DAC features a SPI interface, ensuring easy communication with most microcontrollers and digital systems.
  • Output Range: Users can benefit from its flexible output range, which is programmable to both 2.5V and 4.096V reference voltages, ensuring compatibility with a variety of sensors and actuators.
  • Package: The LTC2636IDE-LZ10 is available in a compact 14-lead DFN package, making it suitable for space-constrained applications.
  • Power Efficiency: With its low power operation, the DAC minimizes power consumption, making it ideal for portable and battery-operated equipment.

Applications

The versatility of the LTC2636IDE-LZ10 makes it an excellent choice for numerous applications. It is particularly well-suited for:

  • Process Control and Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Instrumentation
  • Electrically Controlled Calibration

Technical Specifications

Parameter Value
Resolution 10 bits
Number of Channels 8
Interface Type SPI
Reference Voltage (External) 2.5V, 4.096V
Package Type 14-lead DFN
Operating Temperature -40°C to +125°C

With its robust feature set and Linear Technology's reputation for quality, the LTC2636IDE-LZ10 is engineered to meet the stringent requirements of precision DAC applications.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess