EN
  • EN
  • DE

LTC2636CDE-HMI12#TRPBF

Part No LTC2636CDE-HMI12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT OCTAL VOUT 14-DFN / DAC 8-CH 12-bit 14-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Number of D/A Converters 8
Settling Time 4.8μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 782838-LTC2636CDE-HMI12#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2636
Introduction Date November 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2636CDE-HMI12#TRPBF CAD Model

Description

The LTC2636CDE-HMI12#TRPBF is a high-precision digital-to-analog converter (DAC) product from Linear Technology, designed for sophisticated electronic applications requiring accurate and stable analog output from digital signals. This particular model offers a 12-bit resolution which ensures fine granularity and precise control for a wide range of applications.

Key Features

  • Resolution: The DAC features a 12-bit resolution, providing high precision and detailed control over the analog output.
  • Channels: It comes with multiple DAC channels, allowing for simultaneous output of different analog signals from digital inputs.
  • Interface: The device supports an I2C interface, ensuring easy integration with microcontrollers and other digital systems.
  • Power Efficiency: With a low power operation, the LTC2636CDE-HMI12#TRPBF is suitable for battery-powered devices and applications where power conservation is critical.
  • Package: Encased in a DFN (dual flat no-lead) package, the product is designed for space-saving and is suitable for compact electronic assemblies.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in varying environmental conditions.

Applications

The LTC2636CDE-HMI12#TRPBF is versatile and can be used in various applications including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Medical Equipment
  • Automotive Systems

Product Quality and Reliability

Linear Technology ensures that its products are of the highest quality and reliability. The LTC2636CDE-HMI12#TRPBF undergoes rigorous testing and quality assurance processes, making it a trusted choice for critical applications where accuracy and stability are paramount.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix "TRPBF," which facilitates automated assembly processes for high-volume production. For detailed ordering and product information, prospective buyers should refer to the official Linear Technology documentation or contact their sales representatives.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess