EN
  • EN
  • DE

LTC2633CTS8-HZ8#TRMPBF

Part No LTC2633CTS8-HZ8#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DUAL 8-BIT I2C VOUT DAC / 8 Bit Digital to Analog Converter 2 TSOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Linear Technology
Packaging Bulk
Number of Bits 8
Number of D/A Converters 2
Settling Time 3.7µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.05, ±0.5 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Surface Mount
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LTC2633CTS8-HZ8#TRMPBF,ANALINLTC2633CTS8-HZ8#TRMPBF
Standard Package 1
Win Source Part Number 1323039-LTC2633CTS8-HZ8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2633CTS8-HZ8#TRMPBF CAD Model

Description

Product Overview: LTC2633CTS8-HZ8#TRMPBF

The LTC2633CTS8-HZ8#TRMPBF is a high-precision, dual-channel, 8-bit digital-to-analog converter (DAC) from Linear Technology, designed for applications that demand accurate digital control over analog outputs. This component is part of a family of DACs that offer various resolution options, and this particular model operates with an 8-bit resolution, providing a balance between performance and cost.

Key Features

  • Resolution: 8-bit dual DAC, offering fine control over analog output.
  • Output Voltage Ranges: Internally selectable to 2.5V, 2.048V, 1.8V, and 1.25V full-scale outputs, allowing for flexibility in various application requirements.
  • Reference: Integrated precision reference with low drift, ensuring stable and accurate output voltages over time and temperature variations.
  • Power-On Reset: Each DAC powers up with a zero-scale or mid-scale output, providing a predictable start-up state.
  • Interface: I2C-compatible serial interface, enabling easy communication with a wide range of microcontrollers and digital systems.
  • Package: Small 8-lead TSOT-23 package, suitable for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The LTC2633CTS8-HZ8#TRMPBF is ideal for a range of applications that require precise digital control over analog signals. These include:

  • Portable instrumentation
  • Data acquisition systems
  • Automotive systems
  • Process control
  • Programmable voltage and current sources
  • Communication systems

Reliability and Quality

Linear Technology ensures that the LTC2633CTS8-HZ8#TRMPBF meets high standards of quality and reliability. The device is thoroughly tested and is designed to deliver consistent performance. Whether used in industrial automation, consumer electronics, or automotive applications, this DAC offers a reliable solution for digital-to-analog conversion needs.

Ordering Information

The part number LTC2633CTS8-HZ8#TRMPBF indicates the specific model of the DAC, including its resolution, package type, and temperature grade. The '#TRMPBF' suffix denotes the product's tape and reel packaging, which facilitates automated assembly processes for high-volume production.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess