EN
  • EN
  • DE

LTC2631ITS8-LM12#TRMPBF

Part No LTC2631ITS8-LM12#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT VOUT TSOT23-8 / DAC 1-CH 12-bit 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Number of D/A Converters 1
Settling Time 4.1μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1, ±1 (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 782795-LTC2631ITS8-LM12#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2631
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2631ITS8-LM12#TRMPBF CAD Model

Description

LTC2631ITS8-LM12#TRMPBF: A High-Precision Digital-to-Analog Converter from Linear Technology

The LTC2631ITS8-LM12#TRMPBF is a cutting-edge digital-to-analog converter (DAC) product developed by Linear Technology, which is renowned for its high-performance analog ICs and power management solutions. This particular DAC is part of the LTC2631 series and is designed to deliver precision and ease of use for a wide range of applications, including industrial control systems, automated test equipment, and digital calibration of analog signals.

Key Features

  • 12-Bit Resolution: The LTC2631ITS8-LM12#TRMPBF offers a 12-bit resolution, providing fine granularity and high accuracy for converting digital values to analog voltages.
  • Integrated Precision Reference: It comes with an integrated, high-accuracy reference voltage, which simplifies the design and reduces external component count.
  • Single Supply Operation: This DAC operates from a single 2.7V to 5.5V supply, making it versatile for use in various systems with different power requirements.
  • Power-On Reset: The device ensures a safe startup by resetting the DAC output to zero-scale or mid-scale upon power-up, depending on the model.
  • Multiple Output Ranges: Users can choose from various output ranges, such as unipolar or bipolar, providing flexibility for different application needs.
  • Compact Package: The LTC2631ITS8-LM12#TRMPBF is available in a tiny TSOT-23 package, which is ideal for space-constrained applications.

Performance and Reliability

The DAC boasts excellent performance with its low power consumption and fast settling time, ensuring efficient and timely signal processing. The device's high reliability is further enhanced by its guaranteed monotonicity over its entire operating temperature range, which means that the digital-to-analog conversion process is smooth and consistent.

Application Versatility

With its robust feature set, the LTC2631ITS8-LM12#TRMPBF is suitable for a multitude of applications. Whether it's for precision control in industrial settings, or for fine-tuning in consumer electronics, this DAC is capable of meeting the stringent requirements of various fields. Its ease of interfacing with microcontrollers and other digital systems makes it a popular choice among engineers looking for a reliable and accurate analog output solution.

In conclusion, the LTC2631ITS8-LM12#TRMPBF from Linear Technology represents a blend of precision, performance, and practicality, making it an excellent choice for anyone in need of a high-quality digital-to-analog conversion solution.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6948 $52.1688
15+ $7.1342 $107.0130
22+ $6.9113 $152.0486
30+ $6.6883 $200.6490
39+ $6.4654 $252.1506
52+ $5.7966 $301.4232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess