EN
  • EN
  • DE

LTC2631AHTS8-LZ12#TRPBF

Part No LTC2631AHTS8-LZ12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT VOUT TSOT23-8 / DAC 1-CH 12-bit Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Number of D/A Converters 1
Settling Time 4.1μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±1 (Maximum)
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 782783-LTC2631AHTS8-LZ12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2631
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2631AHTS8-LZ12#TRPBF CAD Model

Description

LTC2631AHTS8-LZ12#TRPBF: A High-Precision Digital-to-Analog Converter

The LTC2631AHTS8-LZ12#TRPBF is a state-of-the-art digital-to-analog converter (DAC) from Linear Technology, designed to deliver high precision and performance for a wide range of applications. This 12-bit DAC is a part of Linear Technology's family of single 12-, 10-, and 8-bit DACs, which feature an integrated, high-accuracy, low-drift reference in a tiny TSOT-23 package.

One of the main features of the LTC2631AHTS8-LZ12#TRPBF is its internal reference. The reference has an initial accuracy of 0.1% and can maintain a temperature drift performance of just 10ppm/°C, ensuring reliable and consistent performance across a wide temperature range. This makes the DAC particularly suitable for precision control and data acquisition systems where stability is crucial.

The LTC2631AHTS8-LZ12#TRPBF operates from a 2.7V to 5.5V supply, providing a flexible solution for systems that require a wide power supply range. The device also offers a Rail-to-Rail output buffer, which is capable of swinging from 0V to VCC, providing the maximum dynamic range in the output signal.

In terms of communication, the DAC utilizes a simple SPI/Microwire-compatible 3-wire serial interface which can operate at clock rates up to 50MHz, making it easy to interface with a wide variety of microcontrollers and digital systems. Additionally, the LTC2631AHTS8-LZ12#TRPBF includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place.

The device also features a shutdown mode that reduces the supply current to 18uA typically, which is particularly beneficial for battery-powered and energy-efficient systems. This mode can be activated via the serial interface, allowing the DAC to be easily integrated into power-sensitive applications.

Overall, the LTC2631AHTS8-LZ12#TRPBF is an excellent choice for applications requiring a compact, high-precision DAC with an integrated reference and low power consumption. Its robust feature set makes it an ideal component for automation systems, portable devices, and any application where precision and power efficiency are needed.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6184 $52.3680
47+ $2.1484 $100.9748
73+ $2.0813 $151.9349
100+ $2.0142 $201.4200
129+ $1.9470 $251.1630
172+ $1.7456 $300.2432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess