EN
  • EN
  • DE

LTC2631ACTS8-LZ12

Part No LTC2631ACTS8-LZ12
Manufacturer Linear Technology
Catalog Misc Products
Description Single 12-/10-/8-Bit I2C VOUT DACs with 10ppm/°C Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828630-LTC2631ACTS8-LZ12
Ultra Librarian 3D Model Ultra Librarian LTC2631ACTS8-LZ12 CAD Model

Description

LTC2631ACTS8-LZ12: A High-Precision Digital-to-Analog Converter

The LTC2631ACTS8-LZ12 is a state-of-the-art digital-to-analog converter (DAC) product from Linear Technology, which is now part of Analog Devices. This component is designed to offer high precision and ease of use in a variety of applications, ranging from process control systems to digital calibration and sophisticated instrumentation.

Key Features

  • Resolution: The LTC2631ACTS8-LZ12 is a 12-bit DAC, providing fine granularity in the analog output, which allows for precise control of the output voltage.
  • Output Range: This DAC offers a full-scale output of 2.5V, with an external reference voltage applied, ensuring compatibility with a variety of sensors and actuators.
  • Package: The device comes in a compact TSOT-23 package, making it suitable for space-constrained applications.
  • Interface: It features an I2C interface, which allows for simple integration into existing digital systems and easy communication with microcontrollers and processors.
  • Power Supply: With a single 2.7V to 5.5V supply, the LTC2631ACTS8-LZ12 is versatile in terms of power requirements, making it suitable for both portable and fixed power applications.
  • Power-Down Feature: It includes a power-down feature that reduces power consumption when the DAC is not in use, which is particularly useful for battery-powered devices.

Applications

The LTC2631ACTS8-LZ12 is well-suited for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Control Systems
  • Precision DC Offset Adjustment
  • Programmable Voltage and Current Sources

Linear Technology's LTC2631ACTS8-LZ12 DAC is a reliable and high-performance solution that provides digital precision with analog smoothness. Its compact size, combined with its high resolution and ease of integration, makes it an excellent choice for designers looking to add accurate analog output capabilities to their digital systems.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess