Product Overview: LTC2631ACTS8-LM12#TRMPBF
The LTC2631ACTS8-LM12#TRMPBF is a high-precision digital-to-analog converter (DAC) from Linear Technology, now part of Analog Devices, designed for sophisticated electronic applications requiring accurate digital signal conversion. This particular model is a member of the LTC2631 series, which are 12-, 10-, and 8-bit DACs with an integrated, high-accuracy, low-drift reference in a tiny TSOT-23 package.
Key Features
- Resolution: This DAC has a 12-bit resolution, providing fine-grain control over analog output, which is essential for applications requiring precise signal modulation.
- Integrated Reference: The LTC2631ACTS8-LM12#TRMPBF includes a precision reference with a 10ppm/°C maximum temperature coefficient, ensuring stable performance across a range of temperatures.
- Output: It provides a rail-to-rail output which allows for a wide dynamic range, making it suitable for high-performance systems.
- Package: The device comes in a compact TSOT-23 package, making it ideal for space-constrained applications.
- Power Supply: It operates from a single 2.7V to 5.5V supply, offering flexibility in various power environments.
- Low Power: With its low power operation, this DAC is well-suited for battery-powered devices and energy-efficient systems.
Applications
The LTC2631ACTS8-LM12#TRMPBF is versatile and can be used in a range of applications, including:
- Portable battery-powered equipment
- Data acquisition systems
- Industrial control systems
- Medical devices
- Automotive systems
Quality and Reliability
Linear Technology's LTC2631ACTS8-LM12#TRMPBF is built with the quality and reliability that the industry has come to expect from a leader in high-performance analog integrated circuits. The device is designed for long-term stability and accuracy, making it a reliable choice for critical applications where performance cannot be compromised.