EN
  • EN
  • DE

LTC2627IDE-1#PBF

Part No LTC2627IDE-1#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT R-R I2C 12-DFN / DAC 2-CH 12-bit Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 7μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1.5, ±0.5 (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Win Source Part Number 782769-LTC2627IDE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2627
Introduction Date July 18, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2627IDE-1#PBF CAD Model

Description

The LTC2627IDE-1#PBF is a high-precision dual 16-bit Digital-to-Analog Converter (DAC) designed by Linear Technology, which is now part of Analog Devices. This product is known for its exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise voltage control and signal generation.

Key Features

  • Resolution: The LTC2627IDE-1#PBF offers a 16-bit resolution, providing fine-grain control over the output voltage with a total of 65,536 possible output levels.
  • Channels: It features two independent DAC channels, allowing for simultaneous output of two different voltage levels.
  • Interface: The device includes a simple 3-wire SPI-compatible serial interface, which ensures easy communication with most microcontrollers and digital systems.
  • Reference: An integrated precision reference maintains the stability of the output voltage over time and temperature variations.
  • Power Supply: It operates from a 2.5V to 5.5V supply, providing flexibility in various system power schemes.
  • Package: The LTC2627IDE-1#PBF is offered in a 14-lead DFN package, which is designed for compact and space-constrained applications.
  • Temperature Range: The device is specified over the -40°C to +125°C temperature range, ensuring reliable performance in extreme conditions.

Applications

The dual DAC is suitable for a wide range of applications, including:

  • Precision voltage control
  • Programmable voltage and current sources
  • Industrial automation and process control
  • Data acquisition systems
  • Automotive systems
  • Medical equipment

Performance

The LTC2627IDE-1#PBF is designed to deliver high-accuracy performance with a low glitch impulse and low noise. The monotonic output ensures consistent and predictable performance throughout the entire output range. Additionally, the fast settling time is ideal for applications that require quick changes in output levels.

Quality and Reliability

Linear Technology, as part of Analog Devices, is known for its commitment to high-quality and reliable components. The LTC2627IDE-1#PBF is no exception and is built to meet stringent industry standards, ensuring long-term reliability for critical applications.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8638 $50.2294
32+ $3.1703 $101.4496
49+ $3.0712 $150.4888
68+ $2.9722 $202.1096
88+ $2.8731 $252.8328
117+ $2.5759 $301.3803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess