EN
  • EN
  • DE

PTEA404120P2AD

Part No PTEA404120P2AD
Manufacturer Texas Instruments
Catalog DC DC Converters
Description DC DC CONVERTER 12V 50W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 35V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Current - Output (Max) 4.2A
Power (Watts) 50 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 91%
Mounting Type Through Hole
Case / Package 8-DIP Module, 1/8 Brick
Size / Dimension 2.22" L x 0.90" W x 0.52" H (56.4mm x 22.9mm x 13.2mm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1537839-PTEA404120P2AD
Ultra Librarian 3D Model Ultra Librarian PTEA404120P2AD CAD Model

Description

N

You May Also Be Interested in

Delta Electronics
DC DC CONVERTER 15V 2W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $82.6684
Traco Power
DC DC CONVERTER +/-12V 2W
Lowest to $80.6487
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Need more? Email Us
Traco Power
DC DC CONVERTER 3.3V 13W
Need more? Email Us
Traco Power
DC DC CONVERTER 15V 15W
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 77W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 12V 100W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 15V 101W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess