EN
  • EN
  • DE

LTC2602IMS8#PBF

Part No LTC2602IMS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT DUAL R-R VOUT 8MSOP / DAC 2-CH 16-bit Automotive 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 2
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±12, ±1 (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782729-LTC2602IMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2602
Introduction Date November 11, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2602IMS8#PBF CAD Model

Description

LTC2602IMS8#PBF Dual 16-Bit Rail-to-Rail DAC from Linear Technology

The LTC2602IMS8#PBF is a high-precision, dual 16-bit Digital-to-Analog Converter (DAC) designed by Linear Technology to offer exceptional performance with rail-to-rail output capabilities. This component is ideal for sophisticated applications that require precise voltage control and a high degree of programmability.

Key Features

  • High Resolution: The 16-bit resolution of the LTC2602IMS8#PBF allows for fine-grain voltage output, making it suitable for applications that demand exacting levels of accuracy.
  • Dual DAC Channels: Equipped with two independent DACs, this device provides versatility in managing multiple output voltages simultaneously, which is beneficial for complex systems.
  • Rail-to-Rail Output: The ability to output voltages from 0V to the supply voltage ensures maximum dynamic range, making the device ideal for direct control of a wide range of analog circuits.
  • Low Power Consumption: The LTC2602IMS8#PBF has been engineered for energy efficiency, which is crucial for battery-powered devices and power-sensitive applications.
  • Software Selectable Power-Down: This feature allows individual DACs to be powered down through software commands, further conserving energy when not in use.
  • Flexible Power Supply: The DAC can operate from a single 2.7V to 5.5V supply, accommodating various system power requirements.

Applications

The LTC2602IMS8#PBF is suitable for a range of applications, including:

  • Precision voltage control in automated test equipment
  • Programmable voltage and current sources
  • Gain and offset adjustment in data acquisition systems
  • Process control and industrial automation
  • Automotive systems requiring high accuracy signal generation

Package and Quality

The LTC2602IMS8#PBF is offered in a compact MSOP-8 package, which is ideal for space-constrained applications. Linear Technology ensures high-quality standards, and the device is designed for robust performance in demanding environments.

With its combination of high resolution, dual-channel output, rail-to-rail capability, and power efficiency, the LTC2602IMS8#PBF is a strong choice for designers looking to integrate precise analog control within their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
Lowest to $7.1344
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8552 $59.5656
7+ $16.2914 $114.0398
10+ $15.7823 $157.8230
14+ $15.2732 $213.8248
17+ $14.7641 $250.9897
23+ $13.2368 $304.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess